Wiegmann Wall Mount Disconnect Enclosure ABN12302108

Description
" FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 21.38 INCH 21.38 WIDTH IN INCH 30 INCH 30 HEIGHT IN INCH 8.13 INCH 8.13 DEPTH IN INCH 762 HEIGHT IN MM UL 508, CSA APPROVAL BRACKET, FLANGE MOUNTING NEMA 12 ENCLOSURE 2 POINT LATCH, CONTINUOUS HINGE WITH REMOVABLE PIN, DOOR CATCH, GASKET, GUIDE BRACKET COVER TYPE 14 GAUGE BODY, 14 GAUGE DOOR MATERIAL SPECIFICATION INDOOR SERVICE TYPE NP3020 BACK PANEL WIEGMANN[R] BRAND ENVIRONMENTAL CONDITIONS DIRT, DUST TIGHT, OIL TIGHT, WATER INCLUSION COLLAR STUD, NEOPRENE GASKET, PRINT POCKET DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN ABN12 MODEL "
Datasheet
Description
" FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 21.38 INCH 21.38 WIDTH IN INCH 30 INCH 30 HEIGHT IN INCH 8.13 INCH 8.13 DEPTH IN INCH 762 HEIGHT IN MM UL 508, CSA APPROVAL BRACKET, FLANGE MOUNTING NEMA 12 ENCLOSURE 2 POINT LATCH, CONTINUOUS HINGE WITH REMOVABLE PIN, DOOR CATCH, GASKET, GUIDE BRACKET COVER TYPE 14 GAUGE BODY, 14 GAUGE DOOR MATERIAL SPECIFICATION INDOOR SERVICE TYPE NP3020 BACK PANEL WIEGMANN[R] BRAND ENVIRONMENTAL CONDITIONS DIRT, DUST TIGHT, OIL TIGHT, WATER INCLUSION COLLAR STUD, NEOPRENE GASKET, PRINT POCKET DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN ABN12 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Mount Disconnect Enclosure - ABN12302108 - Wiegmann
Freeburg, IL, USA
Wall Mount Disconnect Enclosure
ABN12302108
Wall Mount Disconnect Enclosure ABN12302108
" FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 21.38 INCH 21.38 WIDTH IN INCH 30 INCH 30 HEIGHT IN INCH 8.13 INCH 8.13 DEPTH IN INCH 762 HEIGHT IN MM UL 508, CSA APPROVAL BRACKET, FLANGE MOUNTING NEMA 12 ENCLOSURE 2 POINT LATCH, CONTINUOUS HINGE WITH REMOVABLE PIN, DOOR CATCH, GASKET, GUIDE BRACKET COVER TYPE 14 GAUGE BODY, 14 GAUGE DOOR MATERIAL SPECIFICATION INDOOR SERVICE TYPE NP3020 BACK PANEL WIEGMANN[R] BRAND ENVIRONMENTAL CONDITIONS DIRT, DUST TIGHT, OIL TIGHT, WATER INCLUSION COLLAR STUD, NEOPRENE GASKET, PRINT POCKET DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN ABN12 MODEL "

"

  • FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI 61 GRAY COLOR
  • 21.38 INCH
  • 21.38 WIDTH IN INCH
  • 30 INCH
  • 30 HEIGHT IN INCH
  • 8.13 INCH
  • 8.13 DEPTH IN INCH
  • 762 HEIGHT IN MM
  • UL 508, CSA APPROVAL
  • BRACKET, FLANGE MOUNTING
  • NEMA 12 ENCLOSURE
  • 2 POINT LATCH, CONTINUOUS HINGE WITH REMOVABLE PIN, DOOR CATCH, GASKET, GUIDE BRACKET COVER TYPE
  • 14 GAUGE BODY, 14 GAUGE DOOR MATERIAL SPECIFICATION
  • INDOOR SERVICE TYPE
  • NP3020 BACK PANEL
  • WIEGMANN[R] BRAND
  • ENVIRONMENTAL CONDITIONS DIRT, DUST TIGHT, OIL TIGHT, WATER
  • INCLUSION COLLAR STUD, NEOPRENE GASKET, PRINT POCKET
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • ABN12 MODEL

"

Supplier's Site Datasheet
WIEG Wall Mount - ABN12302108 - Galco Industrial Electronics
Madison Heights, MI, United States
WIEG Wall Mount
ABN12302108
WIEG Wall Mount ABN12302108
DISC. - W/O SUB

DISC. - W/O SUB

Supplier's Site

Technical Specifications

  Wiegmann Galco Industrial Electronics
Product Category Industrial Enclosures Industrial Enclosures
Product Number ABN12302108 ABN12302108
Product Name Wall Mount Disconnect Enclosure WIEG Wall Mount
Length 30 inch (762 mm)
Width 21.38 inch (543 mm)
Depth 8.13 inch (207 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Robust 19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.73 to 5.22 inch (43.94 to 133 mm)
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4PHS16K - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 10 inch (254 mm)
View Details
4 suppliers
Boxes - 36-670-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Junction Box
Material Polycarbonate
View Details
Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi - 78X4262 - Newark, An Avnet Company
Specs
Length 0.7870 inch (19.99 mm)
Width 3.5 inch (89 mm)
Depth 5.12 inch (130 mm)
View Details