Hubbell Wiring Device-Kellems Connector, Power Entry, 60A 250Vac; Current Rating Hubbell Wiring Devices A460P9

Description
CONNECTOR, POWER ENTRY, 60A 250VAC; Current Rating:60A; Voltage Rating VAC:250V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+E / 3P4W; Connector Colour:Blue; IP Rating:IP22 RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, 60A 250VAC; Current Rating:60A; Voltage Rating VAC:250V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+E / 3P4W; Connector Colour:Blue; IP Rating:IP22 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, 60A 250Vac; Current Rating Hubbell Wiring Devices - 14C4595 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, 60A 250Vac; Current Rating Hubbell Wiring Devices
14C4595
Connector, Power Entry, 60A 250Vac; Current Rating Hubbell Wiring Devices 14C4595
CONNECTOR, POWER ENTRY, 60A 250VAC; Current Rating:60A; Voltage Rating VAC:250V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+E / 3P4W; Connector Colour:Blue; IP Rating:IP22 RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, 60A 250VAC; Current Rating:60A; Voltage Rating VAC:250V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+E / 3P4W; Connector Colour:Blue; IP Rating:IP22 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14C4595
Product Name Connector, Power Entry, 60A 250Vac; Current Rating Hubbell Wiring Devices
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

SATA 13P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details