Wiegmann Pull/Junction Box A181806

Description
" UNFLANGED TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 18 INCH 18 WIDTH IN INCH 18 INCH 18 HEIGHT IN INCH 6 INCH 6 DEPTH IN INCH 457.2 HEIGHT IN MM UL 50, CSA APPROVAL WALL MOUNTING NEMA 1 ENCLOSURE HINGED, PULL HANDLE, FRICTION CATCH COVER TYPE 16 GAUGE BODY MATERIAL SPECIFICATION INDOOR SERVICE TYPE (8) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (1 INCH-1 1/4 INCH) CONCENTRIC KNOCKOUT SIDES, (8) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT ENDS, (4) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT ENDS, (4) (1 KNOCKOUT SIZE 32 KNOCKOUT(S) (16) SIDES, (16) ENDS KNOCKOUT LOCATION WIEGMANN[R] BRAND ENVIRONMENTAL CONDITIONS FALLING DIRT PANEL NONE DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN A MODEL "
Datasheet
Description
" UNFLANGED TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 18 INCH 18 WIDTH IN INCH 18 INCH 18 HEIGHT IN INCH 6 INCH 6 DEPTH IN INCH 457.2 HEIGHT IN MM UL 50, CSA APPROVAL WALL MOUNTING NEMA 1 ENCLOSURE HINGED, PULL HANDLE, FRICTION CATCH COVER TYPE 16 GAUGE BODY MATERIAL SPECIFICATION INDOOR SERVICE TYPE (8) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (1 INCH-1 1/4 INCH) CONCENTRIC KNOCKOUT SIDES, (8) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT ENDS, (4) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT ENDS, (4) (1 KNOCKOUT SIZE 32 KNOCKOUT(S) (16) SIDES, (16) ENDS KNOCKOUT LOCATION WIEGMANN[R] BRAND ENVIRONMENTAL CONDITIONS FALLING DIRT PANEL NONE DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN A MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - A181806 - Wiegmann
Freeburg, IL, USA
Pull/Junction Box
A181806
Pull/Junction Box A181806
" UNFLANGED TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 18 INCH 18 WIDTH IN INCH 18 INCH 18 HEIGHT IN INCH 6 INCH 6 DEPTH IN INCH 457.2 HEIGHT IN MM UL 50, CSA APPROVAL WALL MOUNTING NEMA 1 ENCLOSURE HINGED, PULL HANDLE, FRICTION CATCH COVER TYPE 16 GAUGE BODY MATERIAL SPECIFICATION INDOOR SERVICE TYPE (8) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (1 INCH-1 1/4 INCH) CONCENTRIC KNOCKOUT SIDES, (8) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT ENDS, (4) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT ENDS, (4) (1 KNOCKOUT SIZE 32 KNOCKOUT(S) (16) SIDES, (16) ENDS KNOCKOUT LOCATION WIEGMANN[R] BRAND ENVIRONMENTAL CONDITIONS FALLING DIRT PANEL NONE DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN A MODEL "

"

  • UNFLANGED TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI 61 GRAY COLOR
  • 18 INCH
  • 18 WIDTH IN INCH
  • 18 INCH
  • 18 HEIGHT IN INCH
  • 6 INCH
  • 6 DEPTH IN INCH
  • 457.2 HEIGHT IN MM
  • UL 50, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 1 ENCLOSURE
  • HINGED, PULL HANDLE, FRICTION CATCH COVER TYPE
  • 16 GAUGE BODY MATERIAL SPECIFICATION
  • INDOOR SERVICE TYPE
  • (8) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (1 INCH-1 1/4 INCH) CONCENTRIC KNOCKOUT SIDES, (8) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT ENDS, (4) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT ENDS, (4) (1 KNOCKOUT SIZE
  • 32 KNOCKOUT(S)
  • (16) SIDES, (16) ENDS KNOCKOUT LOCATION
  • WIEGMANN[R] BRAND
  • ENVIRONMENTAL CONDITIONS FALLING DIRT
  • PANEL NONE
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • A MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number A181806
Product Name Pull/Junction Box
Type Junction Box
Length 18 inch (457 mm)
Width 18 inch (457 mm)
Depth 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1325383 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.92 inch (125 mm)
Width 6.89 inch (175 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type B Enclosure - PowderSafe™ AC730C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 32 inch (813 mm)
View Details