A040503 -- PULL/JUNCTION BOX
Wiegmann
Pull/Junction Box
A040503
Description
"
CARBON STEEL MATERIAL
POLYESTER POWDER COATED FINISH
ANSI 61 GRAY COLOR
4.5 INCH
5 INCH
3 INCH
UL 50, CSA APPROVAL
WALL MOUNTING
NEMA 1 ENCLOSURE
HINGED COVER TYPE
16 GAUGE MATERIAL SPECIFICATION
(4) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE
8 KNOCKOUT(S)
(4) SIDES, (4) ENDS KNOCKOUT LOCATION
APPLICATION SURFACE MOUNTED JUNCTION BOX, SERVICE BOX, SWITCH BOX AND CUTOUT BOX
"
Description
"
CARBON STEEL MATERIAL
POLYESTER POWDER COATED FINISH
ANSI 61 GRAY COLOR
4.5 INCH
5 INCH
3 INCH
UL 50, CSA APPROVAL
WALL MOUNTING
NEMA 1 ENCLOSURE
HINGED COVER TYPE
16 GAUGE MATERIAL SPECIFICATION
(4) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE
8 KNOCKOUT(S)
(4) SIDES, (4) ENDS KNOCKOUT LOCATION
APPLICATION SURFACE MOUNTED JUNCTION BOX, SERVICE BOX, SWITCH BOX AND CUTOUT BOX
"
Datasheet
Suppliers
"
CARBON STEEL MATERIAL
POLYESTER POWDER COATED FINISH
ANSI 61 GRAY COLOR
4.5 INCH
5 INCH
3 INCH
UL 50, CSA APPROVAL
WALL MOUNTING
NEMA 1 ENCLOSURE
HINGED COVER TYPE
16 GAUGE MATERIAL SPECIFICATION
(4) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE
8 KNOCKOUT(S)
(4) SIDES, (4) ENDS KNOCKOUT LOCATION
APPLICATION SURFACE MOUNTED JUNCTION BOX, SERVICE BOX, SWITCH BOX AND CUTOUT BOX
"
"
- CARBON STEEL MATERIAL
- POLYESTER POWDER COATED FINISH
- ANSI 61 GRAY COLOR
- 4.5 INCH
- 5 INCH
- 3 INCH
- UL 50, CSA APPROVAL
- WALL MOUNTING
- NEMA 1 ENCLOSURE
- HINGED COVER TYPE
- 16 GAUGE MATERIAL SPECIFICATION
- (4) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE
- 8 KNOCKOUT(S)
- (4) SIDES, (4) ENDS KNOCKOUT LOCATION
- APPLICATION SURFACE MOUNTED JUNCTION BOX, SERVICE BOX, SWITCH BOX AND CUTOUT BOX
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
A040503 |
|
Product Name
|
Pull/Junction Box |
|
Type
|
Junction Box
|
|
Length
|
5 inch (127 mm)
|
|
Width
|
4.5 inch (114 mm)
|
|
Depth
|
3 inch (76.2 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Type
Junction Box
Material
Steel - Stainless
NEMA Rating
Type 3R
View Details
2 suppliers
Type
Electronic and Instrument Enclosures; Junction Box
Shape
Rectangular
Length
6.59 to 8.47 inch (167 to 215 mm)
View Details
XJCSENSOR Technology Co., Ltd.
Type
Junction Box
NEMA Rating
NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects
5
View Details
Shape
Rectangular
Length
44 inch (1118 mm)
Width
36 inch (914 mm)
View Details