Hubbell Incorporated Locking Device Plug 9967

Description
POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR NON NEMA CONFIGURATION 4 WIRE(S) UL, CSA APPROVAL 120/208 VAC STAR 3 PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING NON GROUNDING 4 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.625 TO 1.15 INCH CORD SIZE TECH SPEC[R] BRAND
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR NON NEMA CONFIGURATION 4 WIRE(S) UL, CSA APPROVAL 120/208 VAC STAR 3 PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING NON GROUNDING 4 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.625 TO 1.15 INCH CORD SIZE TECH SPEC[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - 9967 - Hubbell Incorporated
Orange, CT, USA
Locking Device Plug
9967
Locking Device Plug 9967
POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR NON NEMA CONFIGURATION 4 WIRE(S) UL, CSA APPROVAL 120/208 VAC STAR 3 PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING NON GROUNDING 4 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.625 TO 1.15 INCH CORD SIZE TECH SPEC[R] BRAND
  • POLARIZED TYPE
  • NYLON MATERIAL
  • BLACK/WHITE COLOR
  • NON NEMA CONFIGURATION
  • 4 WIRE(S)
  • UL, CSA APPROVAL
  • 120/208 VAC STAR 3 PHASE VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • NON GROUNDING
  • 4 POLE(S)
  • CHEMICAL RESISTANT, IMPACT RESISTANT
  • 0.625 TO 1.15 INCH CORD SIZE
  • TECH SPEC[R] BRAND
Supplier's Site Datasheet
BRYT Twist Lock - 9967 - Galco Industrial Electronics
Madison Heights, MI, United States
BRYT Twist Lock
9967
BRYT Twist Lock 9967
LKG PLUG, 20A 120/208V, B/W

LKG PLUG, 20A 120/208V, B/W

Supplier's Site

Technical Specifications

  Hubbell Incorporated Galco Industrial Electronics
Product Category Power Connectors Power Connectors
Product Number 9967 9967
Product Name Locking Device Plug BRYT Twist Lock
Power Type AC Power Connector
Device Type Plug Receptacle
Standards / Certifications UL; CSA
Phase Three
Voltage Rating 120/208V
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A5MP2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Plug In Timers - 2105680 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Type AC Power Connector
Voltage Rating 230 volts
View Details
PowerFlex 520 0.2kW (0.25Hp) PowerModule - 25-PM1-B1P6 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82805-106DH-X.X-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details