Hubbell Incorporated Locking Device Plug 9965NBBULK

Description
POLARIZED TYPE NYLON MATERIAL BLACK COLOR NON NEMA CONFIGURATION UL, CSA APPROVAL 125/250 V VOLTAGE RATING 20 AMPERE CURRENT RATING NON GROUNDING 3 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.375 TO 1 INCH CORD SIZE BRYANT[R] BRAND PACKAGING TYPE BULK
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL BLACK COLOR NON NEMA CONFIGURATION UL, CSA APPROVAL 125/250 V VOLTAGE RATING 20 AMPERE CURRENT RATING NON GROUNDING 3 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.375 TO 1 INCH CORD SIZE BRYANT[R] BRAND PACKAGING TYPE BULK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - 9965NBBULK - Hubbell Incorporated
Orange, CT, USA
Locking Device Plug
9965NBBULK
Locking Device Plug 9965NBBULK
POLARIZED TYPE NYLON MATERIAL BLACK COLOR NON NEMA CONFIGURATION UL, CSA APPROVAL 125/250 V VOLTAGE RATING 20 AMPERE CURRENT RATING NON GROUNDING 3 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.375 TO 1 INCH CORD SIZE BRYANT[R] BRAND PACKAGING TYPE BULK
  • POLARIZED TYPE
  • NYLON MATERIAL
  • BLACK COLOR
  • NON NEMA CONFIGURATION
  • UL, CSA APPROVAL
  • 125/250 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • NON GROUNDING
  • 3 POLE(S)
  • CHEMICAL RESISTANT, IMPACT RESISTANT
  • 0.375 TO 1 INCH CORD SIZE
  • BRYANT[R] BRAND
  • PACKAGING TYPE BULK
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 9965NBBULK
Product Name Locking Device Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 125/250V
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 2-6609940-7 - Powell Electronics, Inc.
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
Industrial Power Connectors - 1365679 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Cable; Cable mount
Termination Types Quick connect
View Details
Power Entry Connectors - Inlets, Outlets, Modules - Q483-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel
View Details
2 suppliers
IP44 Splashproof Box Inlet - G32S50A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers