Hubbell Incorporated Straight Blade Plug 9754NS

Description
POLARIZED TYPE NYLON MATERIAL BLACK, WHITE COLOR 1-15P CONFIGURATION 2 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.281 TO 0.625 INCH CORD SIZE BRYANT. BRAND APPLICABLE STANDARD ANSI, NEMA WD 1, NEMA WD 6
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL BLACK, WHITE COLOR 1-15P CONFIGURATION 2 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.281 TO 0.625 INCH CORD SIZE BRYANT. BRAND APPLICABLE STANDARD ANSI, NEMA WD 1, NEMA WD 6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - 9754NS - Hubbell Incorporated
Orange, CT, USA
Straight Blade Plug
9754NS
Straight Blade Plug 9754NS
POLARIZED TYPE NYLON MATERIAL BLACK, WHITE COLOR 1-15P CONFIGURATION 2 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.281 TO 0.625 INCH CORD SIZE BRYANT. BRAND APPLICABLE STANDARD ANSI, NEMA WD 1, NEMA WD 6
  • POLARIZED TYPE
  • NYLON MATERIAL
  • BLACK, WHITE COLOR
  • 1-15P CONFIGURATION
  • 2 WIRE(S)
  • UL 498, CSA, CE, NOM APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • 2 POLE(S)
  • CHEMICAL RESISTANT, IMPACT RESISTANT
  • 0.281 TO 0.625 INCH CORD SIZE
  • BRYANT. BRAND
  • APPLICABLE STANDARD ANSI, NEMA WD 1, NEMA WD 6
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 9754NS
Product Name Straight Blade Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA; NOM; CE
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A5MN2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
30mm Contact Block 1-NO 800G PB - 800G-DBGXK-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Connectors Power - 177900-1 - Heilind Electronics, Inc.
Specs
Device Type Plug
View Details
PBS/PBM-310 for BPL-AL - pbs pbm 310 for bpl al - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details