Hubbell Wiring Device-Kellems Wall Plate, Twist-Lock Receptacle; Accessory Type Hubbell Wiring Devices 97101

Description
WALL PLATE, TWIST-LOCK RECEPTACLE; Accessory Type:Wall Plate; For Use With:Twist-Lock Receptacles; No. of Module Spaces:1; Connector Body Material:Stainless Steel Body; Connector Colour:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WALL PLATE, TWIST-LOCK RECEPTACLE; Accessory Type:Wall Plate; For Use With:Twist-Lock Receptacles; No. of Module Spaces:1; Connector Body Material:Stainless Steel Body; Connector Colour:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Plate, Twist-Lock Receptacle; Accessory Type Hubbell Wiring Devices - 94F9533 - Newark, An Avnet Company
Chicago, IL, United States
Wall Plate, Twist-Lock Receptacle; Accessory Type Hubbell Wiring Devices
94F9533
Wall Plate, Twist-Lock Receptacle; Accessory Type Hubbell Wiring Devices 94F9533
WALL PLATE, TWIST-LOCK RECEPTACLE; Accessory Type:Wall Plate; For Use With:Twist-Lock Receptacles; No. of Module Spaces:1; Connector Body Material:Stainless Steel Body; Connector Colour:-; Product Range:- RoHS Compliant: Yes

WALL PLATE, TWIST-LOCK RECEPTACLE; Accessory Type:Wall Plate; For Use With:Twist-Lock Receptacles; No. of Module Spaces:1; Connector Body Material:Stainless Steel Body; Connector Colour:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94F9533
Product Name Wall Plate, Twist-Lock Receptacle; Accessory Type Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products

X100W Mini-Hook, 24 AWG Teflon Test Lead - SALE-304W - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 24 AWG
View Details
Outer square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details