Hubbell Wiring Device-Kellems Wall Plate, 1 Gang; Accessory Type Hubbell Wiring Devices 97071

Description
WALL PLATE, 1 GANG; Accessory Type:Wall Plate; For Use With:1204 Series Style Device Boxes; No. of Module Spaces:1; Connector Body Material:-; Connector Colour:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WALL PLATE, 1 GANG; Accessory Type:Wall Plate; For Use With:1204 Series Style Device Boxes; No. of Module Spaces:1; Connector Body Material:-; Connector Colour:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Plate, 1 Gang; Accessory Type Hubbell Wiring Devices - 14C7054 - Newark, An Avnet Company
Chicago, IL, United States
Wall Plate, 1 Gang; Accessory Type Hubbell Wiring Devices
14C7054
Wall Plate, 1 Gang; Accessory Type Hubbell Wiring Devices 14C7054
WALL PLATE, 1 GANG; Accessory Type:Wall Plate; For Use With:1204 Series Style Device Boxes; No. of Module Spaces:1; Connector Body Material:-; Connector Colour:-; Product Range:- RoHS Compliant: Yes

WALL PLATE, 1 GANG; Accessory Type:Wall Plate; For Use With:1204 Series Style Device Boxes; No. of Module Spaces:1; Connector Body Material:-; Connector Colour:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14C7054
Product Name Wall Plate, 1 Gang; Accessory Type Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products

CFexpress Card Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
View Details
Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Automotive Connector; Coaxial Connector; D-Sub Connector; Military Connector; USB
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190323 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details