Hubbell Incorporated Straight Blade Power Receptacle 9650FR

Description
SINGLE TYPE MOLDED UREA FACE MATERIAL BLACK COLOR 6-50R CONFIGURATION 3 WIRE(S) UL, CSA, NOM APPROVAL 250 V VOLTAGE RATING FLUSH MOUNTING 50 AMPERE CURRENT RATING GROUNDING 2 POLE(S) BRYANT. BRAND
Datasheet
Description
SINGLE TYPE MOLDED UREA FACE MATERIAL BLACK COLOR 6-50R CONFIGURATION 3 WIRE(S) UL, CSA, NOM APPROVAL 250 V VOLTAGE RATING FLUSH MOUNTING 50 AMPERE CURRENT RATING GROUNDING 2 POLE(S) BRYANT. BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Receptacle - 9650FR - Hubbell Incorporated
Orange, CT, USA
Straight Blade Power Receptacle
9650FR
Straight Blade Power Receptacle 9650FR
SINGLE TYPE MOLDED UREA FACE MATERIAL BLACK COLOR 6-50R CONFIGURATION 3 WIRE(S) UL, CSA, NOM APPROVAL 250 V VOLTAGE RATING FLUSH MOUNTING 50 AMPERE CURRENT RATING GROUNDING 2 POLE(S) BRYANT. BRAND
  • SINGLE TYPE
  • MOLDED UREA FACE MATERIAL
  • BLACK COLOR
  • 6-50R CONFIGURATION
  • 3 WIRE(S)
  • UL, CSA, NOM APPROVAL
  • 250 V VOLTAGE RATING
  • FLUSH MOUNTING
  • 50 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • BRYANT. BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 9650FR
Product Name Straight Blade Power Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Mounting Style Flush
Standards / Certifications UL; CSA; NOM
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C13 Four Position Snap-in Outlet with Solder Terminals - 742W-15/20 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
4 suppliers
PowerFlex 520 2.2kW (3Hp) Power Module - 25-PM1-E4P2 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
AC Power Entry Modules - 1661000 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Current Rating 16 amps
View Details
Modern Dual-Function Tamper-Resistant Wall Outlet with 3000K Night Light - ERL251530 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Mounting Style Wall / Box
View Details