Hubbell Incorporated Straight Blade Power Plug 9630NP

Description
STRAIGHT TYPE THERMOPLASTIC MATERIAL GRAY COLOR 6-30P CONFIGURATION 3 WIRE(S) UL, CSA, NOM APPROVAL 250 V VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 2 POLE(S) 0.425 TO 1.32 INCH CORD SIZE BRYANT. BRAND
Datasheet
Description
STRAIGHT TYPE THERMOPLASTIC MATERIAL GRAY COLOR 6-30P CONFIGURATION 3 WIRE(S) UL, CSA, NOM APPROVAL 250 V VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 2 POLE(S) 0.425 TO 1.32 INCH CORD SIZE BRYANT. BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Plug - 9630NP - Hubbell Incorporated
Orange, CT, USA
Straight Blade Power Plug
9630NP
Straight Blade Power Plug 9630NP
STRAIGHT TYPE THERMOPLASTIC MATERIAL GRAY COLOR 6-30P CONFIGURATION 3 WIRE(S) UL, CSA, NOM APPROVAL 250 V VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 2 POLE(S) 0.425 TO 1.32 INCH CORD SIZE BRYANT. BRAND
  • STRAIGHT TYPE
  • THERMOPLASTIC MATERIAL
  • GRAY COLOR
  • 6-30P CONFIGURATION
  • 3 WIRE(S)
  • UL, CSA, NOM APPROVAL
  • 250 V VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • 0.425 TO 1.32 INCH CORD SIZE
  • BRYANT. BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 9630NP
Product Name Straight Blade Power Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA; NOM
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-3181-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
Plug connection 16 A - plug connection 16 a 3 pole 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 16 amps
View Details
IP44 Splashproof Straight Receptacle - F41S70A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
European Schuko CEE 7/3 EU1-16R Snap-in AC Power Outlet - 741W-A/01 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration CEE
View Details
2 suppliers