Hubbell Incorporated Straight Blade Power Receptacle 9630FR

Description
SINGLE TYPE MOLDED UREA FACE MATERIAL BLACK COLOR 6-30R CONFIGURATION 3 WIRE(S) UL, CSA, NOM APPROVAL 250 V VOLTAGE RATING FLUSH MOUNTING 30 AMPERE CURRENT RATING GROUNDING 2 POLE(S) BRYANT. BRAND
Datasheet
Description
SINGLE TYPE MOLDED UREA FACE MATERIAL BLACK COLOR 6-30R CONFIGURATION 3 WIRE(S) UL, CSA, NOM APPROVAL 250 V VOLTAGE RATING FLUSH MOUNTING 30 AMPERE CURRENT RATING GROUNDING 2 POLE(S) BRYANT. BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Receptacle - 9630FR - Hubbell Incorporated
Orange, CT, USA
Straight Blade Power Receptacle
9630FR
Straight Blade Power Receptacle 9630FR
SINGLE TYPE MOLDED UREA FACE MATERIAL BLACK COLOR 6-30R CONFIGURATION 3 WIRE(S) UL, CSA, NOM APPROVAL 250 V VOLTAGE RATING FLUSH MOUNTING 30 AMPERE CURRENT RATING GROUNDING 2 POLE(S) BRYANT. BRAND
  • SINGLE TYPE
  • MOLDED UREA FACE MATERIAL
  • BLACK COLOR
  • 6-30R CONFIGURATION
  • 3 WIRE(S)
  • UL, CSA, NOM APPROVAL
  • 250 V VOLTAGE RATING
  • FLUSH MOUNTING
  • 30 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • BRYANT. BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 9630FR
Product Name Straight Blade Power Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Mounting Style Flush
Standards / Certifications UL; CSA; NOM
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C14 AC Power Inlet w/ 0.187
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
4 suppliers
Outlet/Handy Box -  - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Device Type Receptacle
View Details
IP67 Watertight Angled Inlet - A42S26A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
Flush Mount Range Outlet, 50 Amp 125V/250V 10-50R - 2104S - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details