Hubbell Incorporated Straight Blade Power Plug 9630ANPB

Description
ANGLED TYPE RUGGED NYLON MATERIAL BLACK, WHITE COLOR 6-30P CONFIGURATION UL, CSA, NOM APPROVAL 250 V VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 2 POLE(S) 0.625 TO 1.38 INCH CORD SIZE BRYANT[R] BRAND
Datasheet
Description
ANGLED TYPE RUGGED NYLON MATERIAL BLACK, WHITE COLOR 6-30P CONFIGURATION UL, CSA, NOM APPROVAL 250 V VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 2 POLE(S) 0.625 TO 1.38 INCH CORD SIZE BRYANT[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Plug - 9630ANPB - Hubbell Incorporated
Orange, CT, USA
Straight Blade Power Plug
9630ANPB
Straight Blade Power Plug 9630ANPB
ANGLED TYPE RUGGED NYLON MATERIAL BLACK, WHITE COLOR 6-30P CONFIGURATION UL, CSA, NOM APPROVAL 250 V VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 2 POLE(S) 0.625 TO 1.38 INCH CORD SIZE BRYANT[R] BRAND
  • ANGLED TYPE
  • RUGGED NYLON MATERIAL
  • BLACK, WHITE COLOR
  • 6-30P CONFIGURATION
  • UL, CSA, NOM APPROVAL
  • 250 V VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • 0.625 TO 1.38 INCH CORD SIZE
  • BRYANT[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 9630ANPB
Product Name Straight Blade Power Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA; NOM
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connectors Power - 770336-1 - Heilind Electronics, Inc.
Specs
Device Type Plug
View Details
Plug In Timers - 1785372 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Type AC Power Connector
Standards / Certifications RoHS
Voltage Rating 230 volts
View Details
NEMA 5-20P Right Angled Straight Blade Device - Q-716-RA - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
3 suppliers
IP44 Splashproof Large Box Receptacle - D42S60A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers