Hubbell Electrical Products Masonry Box - Steel 960

Description
NON-GANGABLE TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 11-1/32 INCH 3-3/4 INCH 2-1/2 INCH 6 GANG(S) UL 514A, CSA C22.2 APPROVAL 95.3 CU INCH CAPACITY (6) CONDUIT CONCENTRIC KNOCKOUT BOTTOM, (4) CONDUIT CONCENTRIC KNOCKOUT SIDES, (12) CONDUIT CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE 22 KNOCKOUT(S) (6) BOTTOM, (4) SIDES, (12) ENDS KNOCKOUT LOCATION APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet
Description
NON-GANGABLE TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 11-1/32 INCH 3-3/4 INCH 2-1/2 INCH 6 GANG(S) UL 514A, CSA C22.2 APPROVAL 95.3 CU INCH CAPACITY (6) CONDUIT CONCENTRIC KNOCKOUT BOTTOM, (4) CONDUIT CONCENTRIC KNOCKOUT SIDES, (12) CONDUIT CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE 22 KNOCKOUT(S) (6) BOTTOM, (4) SIDES, (12) ENDS KNOCKOUT LOCATION APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masonry Box - Steel - 960 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Masonry Box - Steel
960
Masonry Box - Steel 960
NON-GANGABLE TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 11-1/32 INCH 3-3/4 INCH 2-1/2 INCH 6 GANG(S) UL 514A, CSA C22.2 APPROVAL 95.3 CU INCH CAPACITY (6) CONDUIT CONCENTRIC KNOCKOUT BOTTOM, (4) CONDUIT CONCENTRIC KNOCKOUT SIDES, (12) CONDUIT CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE 22 KNOCKOUT(S) (6) BOTTOM, (4) SIDES, (12) ENDS KNOCKOUT LOCATION APPLICABLE STANDARD ANSI, NEMA OS1
  • NON-GANGABLE TYPE
  • 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL
  • 11-1/32 INCH
  • 3-3/4 INCH
  • 2-1/2 INCH
  • 6 GANG(S)
  • UL 514A, CSA C22.2 APPROVAL
  • 95.3 CU INCH CAPACITY
  • (6) CONDUIT CONCENTRIC KNOCKOUT BOTTOM, (4) CONDUIT CONCENTRIC KNOCKOUT SIDES, (12) CONDUIT CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE
  • 22 KNOCKOUT(S)
  • (6) BOTTOM, (4) SIDES, (12) ENDS KNOCKOUT LOCATION
  • APPLICABLE STANDARD ANSI, NEMA OS1
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 960
Product Name Masonry Box - Steel
Type Junction Box
Length 3.75 inch (95.25 mm)
Width 11.03 inch (280 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Interlinking block - CPX-GE-EV-S-7/8-5POL - Festo Corporation
Specs
Type Junction Box
Material PA-reinforced
View Details