Hubbell Incorporated Straight Blade Power Receptacle 9550IG

Description
SINGLE TYPE MOLDED UREA FACE MATERIAL ORANGE COLOR 5-50R CONFIGURATION 3 WIRE(S) UL, CSA, NOM APPROVAL 125 V VOLTAGE RATING FLUSH MOUNTING 50 AMPERE CURRENT RATING ISOLATED GROUNDING 2 POLE(S) 1.8 INCH MOUNTING DEPTH 2.125 INCH FACE OUTER DIAMETER BRYANT. BRAND WIRING BACK
Datasheet
Description
SINGLE TYPE MOLDED UREA FACE MATERIAL ORANGE COLOR 5-50R CONFIGURATION 3 WIRE(S) UL, CSA, NOM APPROVAL 125 V VOLTAGE RATING FLUSH MOUNTING 50 AMPERE CURRENT RATING ISOLATED GROUNDING 2 POLE(S) 1.8 INCH MOUNTING DEPTH 2.125 INCH FACE OUTER DIAMETER BRYANT. BRAND WIRING BACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Receptacle - 9550IG - Hubbell Incorporated
Orange, CT, USA
Straight Blade Power Receptacle
9550IG
Straight Blade Power Receptacle 9550IG
SINGLE TYPE MOLDED UREA FACE MATERIAL ORANGE COLOR 5-50R CONFIGURATION 3 WIRE(S) UL, CSA, NOM APPROVAL 125 V VOLTAGE RATING FLUSH MOUNTING 50 AMPERE CURRENT RATING ISOLATED GROUNDING 2 POLE(S) 1.8 INCH MOUNTING DEPTH 2.125 INCH FACE OUTER DIAMETER BRYANT. BRAND WIRING BACK
  • SINGLE TYPE
  • MOLDED UREA FACE MATERIAL
  • ORANGE COLOR
  • 5-50R CONFIGURATION
  • 3 WIRE(S)
  • UL, CSA, NOM APPROVAL
  • 125 V VOLTAGE RATING
  • FLUSH MOUNTING
  • 50 AMPERE CURRENT RATING
  • ISOLATED GROUNDING
  • 2 POLE(S)
  • 1.8 INCH MOUNTING DEPTH
  • 2.125 INCH FACE OUTER DIAMETER
  • BRYANT. BRAND
  • WIRING BACK
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 9550IG
Product Name Straight Blade Power Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Mounting Style Flush
Standards / Certifications UL; CSA; NOM
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A2MN2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
AC Power Entry Modules - 4301.1014.14 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Power Entry Connectors - Inlets, Outlets, Modules - Q429-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel; Flange
View Details