Hubbell Electrical Products Gang Box - Steel 953

Description
0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 10-7/16 INCH 4-1/2 INCH 1-5/8 INCH 4 GANG(S) UL 514A, CSA C22.2 APPROVAL 5 STANDARD PACKAGE 72.8 CU INCH CAPACITY (6) (1/2 INCH - 3/4 INCH) CONDUIT CONCENTRIC KNOCKOUT TOP, (6) (1/2 INCH - 3/4 INCH) CONDUIT CONCENTRIC KNOCKOUT BOTTOM, (6) 1/2 INCH CONDUIT BACK, (4) 3/4 INCH CONDUIT BACK, (4) (1/2 INCH - 3/4 INCH) CONDUIT CONCENTRIC KNOCKOUT SIDES KNOCKOUT SIZE 26 KNOCKOUT(S) (6) TOP, (6) BOTTOM, (10) BACK, (4) SIDES KNOCKOUT LOCATION CONFIGURATION TYPE WELDED APPLICABLE STANDARD ANSI, NEMA OS1 APPLICATION WIRING DEVICE COVER TYPE FLAT, 3/4 INCH RAISED
Datasheet
Description
0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 10-7/16 INCH 4-1/2 INCH 1-5/8 INCH 4 GANG(S) UL 514A, CSA C22.2 APPROVAL 5 STANDARD PACKAGE 72.8 CU INCH CAPACITY (6) (1/2 INCH - 3/4 INCH) CONDUIT CONCENTRIC KNOCKOUT TOP, (6) (1/2 INCH - 3/4 INCH) CONDUIT CONCENTRIC KNOCKOUT BOTTOM, (6) 1/2 INCH CONDUIT BACK, (4) 3/4 INCH CONDUIT BACK, (4) (1/2 INCH - 3/4 INCH) CONDUIT CONCENTRIC KNOCKOUT SIDES KNOCKOUT SIZE 26 KNOCKOUT(S) (6) TOP, (6) BOTTOM, (10) BACK, (4) SIDES KNOCKOUT LOCATION CONFIGURATION TYPE WELDED APPLICABLE STANDARD ANSI, NEMA OS1 APPLICATION WIRING DEVICE COVER TYPE FLAT, 3/4 INCH RAISED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gang Box - Steel - 953 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Gang Box - Steel
953
Gang Box - Steel 953
0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 10-7/16 INCH 4-1/2 INCH 1-5/8 INCH 4 GANG(S) UL 514A, CSA C22.2 APPROVAL 5 STANDARD PACKAGE 72.8 CU INCH CAPACITY (6) (1/2 INCH - 3/4 INCH) CONDUIT CONCENTRIC KNOCKOUT TOP, (6) (1/2 INCH - 3/4 INCH) CONDUIT CONCENTRIC KNOCKOUT BOTTOM, (6) 1/2 INCH CONDUIT BACK, (4) 3/4 INCH CONDUIT BACK, (4) (1/2 INCH - 3/4 INCH) CONDUIT CONCENTRIC KNOCKOUT SIDES KNOCKOUT SIZE 26 KNOCKOUT(S) (6) TOP, (6) BOTTOM, (10) BACK, (4) SIDES KNOCKOUT LOCATION CONFIGURATION TYPE WELDED APPLICABLE STANDARD ANSI, NEMA OS1 APPLICATION WIRING DEVICE COVER TYPE FLAT, 3/4 INCH RAISED
  • 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL
  • 10-7/16 INCH
  • 4-1/2 INCH
  • 1-5/8 INCH
  • 4 GANG(S)
  • UL 514A, CSA C22.2 APPROVAL
  • 5 STANDARD PACKAGE
  • 72.8 CU INCH CAPACITY
  • (6) (1/2 INCH - 3/4 INCH) CONDUIT CONCENTRIC KNOCKOUT TOP, (6) (1/2 INCH - 3/4 INCH) CONDUIT CONCENTRIC KNOCKOUT BOTTOM, (6) 1/2 INCH CONDUIT BACK, (4) 3/4 INCH CONDUIT BACK, (4) (1/2 INCH - 3/4 INCH) CONDUIT CONCENTRIC KNOCKOUT SIDES KNOCKOUT SIZE
  • 26 KNOCKOUT(S)
  • (6) TOP, (6) BOTTOM, (10) BACK, (4) SIDES KNOCKOUT LOCATION
  • CONFIGURATION TYPE WELDED
  • APPLICABLE STANDARD ANSI, NEMA OS1
  • APPLICATION WIRING DEVICE
  • COVER TYPE FLAT, 3/4 INCH RAISED
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 953
Product Name Gang Box - Steel
Type Junction Box
Length 4.5 inch (114 mm)
Width 10.44 inch (265 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1833511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 19.69 inch (500 mm)
Depth 11.81 inch (300 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC765C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 36 inch (914 mm)
View Details