Hubbell Incorporated Straight Blade Power Plug 9462ANPB

Description
ANGLED TYPE RUGGED NYLON MATERIAL BLACK, WHITE COLOR 14-60P CONFIGURATION UL, CSA, NOM APPROVAL 125/250 V VOLTAGE RATING 60 AMPERE CURRENT RATING GROUNDING 3 POLE(S) 0.625 TO 1.32 INCH CORD SIZE BRYANT[R] BRAND
Datasheet
Description
ANGLED TYPE RUGGED NYLON MATERIAL BLACK, WHITE COLOR 14-60P CONFIGURATION UL, CSA, NOM APPROVAL 125/250 V VOLTAGE RATING 60 AMPERE CURRENT RATING GROUNDING 3 POLE(S) 0.625 TO 1.32 INCH CORD SIZE BRYANT[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Plug - 9462ANPB - Hubbell Incorporated
Orange, CT, USA
Straight Blade Power Plug
9462ANPB
Straight Blade Power Plug 9462ANPB
ANGLED TYPE RUGGED NYLON MATERIAL BLACK, WHITE COLOR 14-60P CONFIGURATION UL, CSA, NOM APPROVAL 125/250 V VOLTAGE RATING 60 AMPERE CURRENT RATING GROUNDING 3 POLE(S) 0.625 TO 1.32 INCH CORD SIZE BRYANT[R] BRAND
  • ANGLED TYPE
  • RUGGED NYLON MATERIAL
  • BLACK, WHITE COLOR
  • 14-60P CONFIGURATION
  • UL, CSA, NOM APPROVAL
  • 125/250 V VOLTAGE RATING
  • 60 AMPERE CURRENT RATING
  • GROUNDING
  • 3 POLE(S)
  • 0.625 TO 1.32 INCH CORD SIZE
  • BRYANT[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 9462ANPB
Product Name Straight Blade Power Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA; NOM
Voltage Rating 125/250V
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Power Connectors - 1-1969598-2 - TE Connectivity
Specs
Applications Residential
Mounting Style Cable
Standards / Certifications RoHS
View Details
3 suppliers
Industrial Power Connectors - 1254456 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Panel; Panel mount
Standards / Certifications RoHS
View Details
NEMA 5-15R Snap-in AC Power Outlet with PCB Terminals - 739W-X2/32 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
3 suppliers
IP44 Splashproof Angled Inlet - A41S31A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers