Hubbell Incorporated Straight Blade Power Plug 9460NP

Description
STRAIGHT TYPE THERMOPLASTIC MATERIAL GRAY COLOR 14-60P CONFIGURATION 4 WIRE(S) UL, CSA, NOM APPROVAL 125/250 V VOLTAGE RATING 60 AMPERE CURRENT RATING GROUNDING 3 POLE(S) 0.425 TO 1.32 INCH CORD SIZE BRYANT. BRAND
Datasheet
Description
STRAIGHT TYPE THERMOPLASTIC MATERIAL GRAY COLOR 14-60P CONFIGURATION 4 WIRE(S) UL, CSA, NOM APPROVAL 125/250 V VOLTAGE RATING 60 AMPERE CURRENT RATING GROUNDING 3 POLE(S) 0.425 TO 1.32 INCH CORD SIZE BRYANT. BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Plug - 9460NP - Hubbell Incorporated
Orange, CT, USA
Straight Blade Power Plug
9460NP
Straight Blade Power Plug 9460NP
STRAIGHT TYPE THERMOPLASTIC MATERIAL GRAY COLOR 14-60P CONFIGURATION 4 WIRE(S) UL, CSA, NOM APPROVAL 125/250 V VOLTAGE RATING 60 AMPERE CURRENT RATING GROUNDING 3 POLE(S) 0.425 TO 1.32 INCH CORD SIZE BRYANT. BRAND
  • STRAIGHT TYPE
  • THERMOPLASTIC MATERIAL
  • GRAY COLOR
  • 14-60P CONFIGURATION
  • 4 WIRE(S)
  • UL, CSA, NOM APPROVAL
  • 125/250 V VOLTAGE RATING
  • 60 AMPERE CURRENT RATING
  • GROUNDING
  • 3 POLE(S)
  • 0.425 TO 1.32 INCH CORD SIZE
  • BRYANT. BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 9460NP
Product Name Straight Blade Power Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA; NOM
Voltage Rating 125/250V
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Angle Plug, 60 Amp 120/208 Volt 18-60P - S1860P - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details
Value Line Connector - M8S5M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C4
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
PowerFlex 520 0.75kW (1Hp) Power Module - 25-PM1-D2P3 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details