Hubbell Electrical Products Gang Box - Steel 944

Description
0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 12-1/4 INCH 4-1/2 INCH 2-1/2 INCH 5 GANG(S) UL 514A, CSA C22.2 APPROVAL 5 STANDARD PACKAGE 130 CU INCH CAPACITY (3) 3/4 INCH CONDUIT TOP, (2) (3/4 INCH - 1 INCH) CONDUIT CONCENTRIC KNOCKOUT TOP, (3) 3/4 INCH CONDUIT BOTTOM, (2) (3/4 INCH - 1 INCH) CONDUIT CONCENTRIC KNOCKOUT BOTTOM, (6) 1/2 INCH CONDUIT BACK, (4) 3/4 INCH CONDUIT BACK, (4) (3/4 INCH - 1 INCH) CONDU KNOCKOUT SIZE 24 KNOCKOUT(S) (5) TOP, (5) BOTTOM, (10) BACK, (4) SIDES KNOCKOUT LOCATION RACO[R] BRAND APPLICABLE STANDARD ANSI, NEMA OS1 APPLICATION WIRING DEVICE COVER TYPE FLAT, 3/4 INCH RAISED
Datasheet
Description
0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 12-1/4 INCH 4-1/2 INCH 2-1/2 INCH 5 GANG(S) UL 514A, CSA C22.2 APPROVAL 5 STANDARD PACKAGE 130 CU INCH CAPACITY (3) 3/4 INCH CONDUIT TOP, (2) (3/4 INCH - 1 INCH) CONDUIT CONCENTRIC KNOCKOUT TOP, (3) 3/4 INCH CONDUIT BOTTOM, (2) (3/4 INCH - 1 INCH) CONDUIT CONCENTRIC KNOCKOUT BOTTOM, (6) 1/2 INCH CONDUIT BACK, (4) 3/4 INCH CONDUIT BACK, (4) (3/4 INCH - 1 INCH) CONDU KNOCKOUT SIZE 24 KNOCKOUT(S) (5) TOP, (5) BOTTOM, (10) BACK, (4) SIDES KNOCKOUT LOCATION RACO[R] BRAND APPLICABLE STANDARD ANSI, NEMA OS1 APPLICATION WIRING DEVICE COVER TYPE FLAT, 3/4 INCH RAISED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gang Box - Steel - 944 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Gang Box - Steel
944
Gang Box - Steel 944
0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 12-1/4 INCH 4-1/2 INCH 2-1/2 INCH 5 GANG(S) UL 514A, CSA C22.2 APPROVAL 5 STANDARD PACKAGE 130 CU INCH CAPACITY (3) 3/4 INCH CONDUIT TOP, (2) (3/4 INCH - 1 INCH) CONDUIT CONCENTRIC KNOCKOUT TOP, (3) 3/4 INCH CONDUIT BOTTOM, (2) (3/4 INCH - 1 INCH) CONDUIT CONCENTRIC KNOCKOUT BOTTOM, (6) 1/2 INCH CONDUIT BACK, (4) 3/4 INCH CONDUIT BACK, (4) (3/4 INCH - 1 INCH) CONDU KNOCKOUT SIZE 24 KNOCKOUT(S) (5) TOP, (5) BOTTOM, (10) BACK, (4) SIDES KNOCKOUT LOCATION RACO[R] BRAND APPLICABLE STANDARD ANSI, NEMA OS1 APPLICATION WIRING DEVICE COVER TYPE FLAT, 3/4 INCH RAISED
  • 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL
  • 12-1/4 INCH
  • 4-1/2 INCH
  • 2-1/2 INCH
  • 5 GANG(S)
  • UL 514A, CSA C22.2 APPROVAL
  • 5 STANDARD PACKAGE
  • 130 CU INCH CAPACITY
  • (3) 3/4 INCH CONDUIT TOP, (2) (3/4 INCH - 1 INCH) CONDUIT CONCENTRIC KNOCKOUT TOP, (3) 3/4 INCH CONDUIT BOTTOM, (2) (3/4 INCH - 1 INCH) CONDUIT CONCENTRIC KNOCKOUT BOTTOM, (6) 1/2 INCH CONDUIT BACK, (4) 3/4 INCH CONDUIT BACK, (4) (3/4 INCH - 1 INCH) CONDU KNOCKOUT SIZE
  • 24 KNOCKOUT(S)
  • (5) TOP, (5) BOTTOM, (10) BACK, (4) SIDES KNOCKOUT LOCATION
  • RACO[R] BRAND
  • APPLICABLE STANDARD ANSI, NEMA OS1
  • APPLICATION WIRING DEVICE
  • COVER TYPE FLAT, 3/4 INCH RAISED
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 944
Product Name Gang Box - Steel
Type Junction Box
Length 4.5 inch (114 mm)
Width 12.25 inch (311 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 1832828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 5.12 inch (130 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC770C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 48 inch (1219 mm)
View Details