Hubbell Incorporated Straight Blade Power Plug 9432ANPB

Description
ANGLED TYPE RUGGED NYLON MATERIAL BLACK, WHITE COLOR 14-30P CONFIGURATION UL, CSA, NOM APPROVAL 125/250 V VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) 0.625 TO 1.38 INCH CORD SIZE BRYANT[R] BRAND
Datasheet
Description
ANGLED TYPE RUGGED NYLON MATERIAL BLACK, WHITE COLOR 14-30P CONFIGURATION UL, CSA, NOM APPROVAL 125/250 V VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) 0.625 TO 1.38 INCH CORD SIZE BRYANT[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Plug - 9432ANPB - Hubbell Incorporated
Orange, CT, USA
Straight Blade Power Plug
9432ANPB
Straight Blade Power Plug 9432ANPB
ANGLED TYPE RUGGED NYLON MATERIAL BLACK, WHITE COLOR 14-30P CONFIGURATION UL, CSA, NOM APPROVAL 125/250 V VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) 0.625 TO 1.38 INCH CORD SIZE BRYANT[R] BRAND
  • ANGLED TYPE
  • RUGGED NYLON MATERIAL
  • BLACK, WHITE COLOR
  • 14-30P CONFIGURATION
  • UL, CSA, NOM APPROVAL
  • 125/250 V VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • GROUNDING
  • 3 POLE(S)
  • 0.625 TO 1.38 INCH CORD SIZE
  • BRYANT[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 9432ANPB
Product Name Straight Blade Power Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA; NOM
Voltage Rating 125/250V
Unlock Full Specs
to access all available technical data

Similar Products

IEC Appliance Inlet C14 with Fuseholder 1- or 2-pole - GSF2 - SCHURTER Inc
Specs
Power Type AC Power Connector
Device Type Plug; Power Entry Module
Configuration IEC
View Details
Plug connection 16 A - plug connection 16 a 3 pole 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 16 amps
View Details
IP44 Splashproof Straight Inlet - A32S22A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
Brazil BR2-10R NBR 14136 Snap-in AC Power Outlet - 741W-J/01 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Mounting Style .187 Quick Disconnect / Solder Tab
View Details
2 suppliers