Hubbell Electrical Products Gang Box - Steel 941

Description
0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 6-13/16 INCH 4-1/2 INCH 2-1/2 INCH 2 GANG(S) UL 514A, CSA C22.2 APPROVAL 5 STANDARD PACKAGE 70 CU INCH CAPACITY (2) 3/4 INCH CONDUIT TOP, (2) (3/4 INCH - 1 INCH) CONDUIT CONCENTRIC KNOCKOUT TOP, (2) 3/4 INCH CONDUIT BOTTOM, (2) (3/4 INCH - 1 INCH) CONDUIT CONCENTRIC KNOCKOUT BOTTOM, (3) 1/2 INCH CONDUIT BACK, (2) 3/4 INCH CONDUIT BACK, (4) (3/4 INCH - 1 INCH) CONDU KNOCKOUT SIZE 17 KNOCKOUT(S) (4) TOP, (4) BOTTOM, (5) BACK, (4) SIDES KNOCKOUT LOCATION APPLICABLE STANDARD ANSI, NEMA OS1 APPLICATION WIRING DEVICE COVER TYPE FLAT, 3/4 INCH RAISED
Datasheet
Description
0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 6-13/16 INCH 4-1/2 INCH 2-1/2 INCH 2 GANG(S) UL 514A, CSA C22.2 APPROVAL 5 STANDARD PACKAGE 70 CU INCH CAPACITY (2) 3/4 INCH CONDUIT TOP, (2) (3/4 INCH - 1 INCH) CONDUIT CONCENTRIC KNOCKOUT TOP, (2) 3/4 INCH CONDUIT BOTTOM, (2) (3/4 INCH - 1 INCH) CONDUIT CONCENTRIC KNOCKOUT BOTTOM, (3) 1/2 INCH CONDUIT BACK, (2) 3/4 INCH CONDUIT BACK, (4) (3/4 INCH - 1 INCH) CONDU KNOCKOUT SIZE 17 KNOCKOUT(S) (4) TOP, (4) BOTTOM, (5) BACK, (4) SIDES KNOCKOUT LOCATION APPLICABLE STANDARD ANSI, NEMA OS1 APPLICATION WIRING DEVICE COVER TYPE FLAT, 3/4 INCH RAISED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gang Box - Steel - 941 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Gang Box - Steel
941
Gang Box - Steel 941
0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 6-13/16 INCH 4-1/2 INCH 2-1/2 INCH 2 GANG(S) UL 514A, CSA C22.2 APPROVAL 5 STANDARD PACKAGE 70 CU INCH CAPACITY (2) 3/4 INCH CONDUIT TOP, (2) (3/4 INCH - 1 INCH) CONDUIT CONCENTRIC KNOCKOUT TOP, (2) 3/4 INCH CONDUIT BOTTOM, (2) (3/4 INCH - 1 INCH) CONDUIT CONCENTRIC KNOCKOUT BOTTOM, (3) 1/2 INCH CONDUIT BACK, (2) 3/4 INCH CONDUIT BACK, (4) (3/4 INCH - 1 INCH) CONDU KNOCKOUT SIZE 17 KNOCKOUT(S) (4) TOP, (4) BOTTOM, (5) BACK, (4) SIDES KNOCKOUT LOCATION APPLICABLE STANDARD ANSI, NEMA OS1 APPLICATION WIRING DEVICE COVER TYPE FLAT, 3/4 INCH RAISED
  • 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL
  • 6-13/16 INCH
  • 4-1/2 INCH
  • 2-1/2 INCH
  • 2 GANG(S)
  • UL 514A, CSA C22.2 APPROVAL
  • 5 STANDARD PACKAGE
  • 70 CU INCH CAPACITY
  • (2) 3/4 INCH CONDUIT TOP, (2) (3/4 INCH - 1 INCH) CONDUIT CONCENTRIC KNOCKOUT TOP, (2) 3/4 INCH CONDUIT BOTTOM, (2) (3/4 INCH - 1 INCH) CONDUIT CONCENTRIC KNOCKOUT BOTTOM, (3) 1/2 INCH CONDUIT BACK, (2) 3/4 INCH CONDUIT BACK, (4) (3/4 INCH - 1 INCH) CONDU KNOCKOUT SIZE
  • 17 KNOCKOUT(S)
  • (4) TOP, (4) BOTTOM, (5) BACK, (4) SIDES KNOCKOUT LOCATION
  • APPLICABLE STANDARD ANSI, NEMA OS1
  • APPLICATION WIRING DEVICE
  • COVER TYPE FLAT, 3/4 INCH RAISED
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 941
Product Name Gang Box - Steel
Type Junction Box
Length 4.5 inch (114 mm)
Width 6.81 inch (173 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 1444458 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 10.04 inch (255 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Operator Protection Microscope Enclosure - AC632TMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details