Hubbell Electrical Products Octagon/Round Box - Steel 936

Description
CEILING/WALL LIGHTING FIXTURE, DRAWN TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 1-1/2 INCH ROUND SHAPE UL 514A, CSA C22.2 APPROVAL 6 STANDARD PACKAGE 15.8 CU INCH CAPACITY (3) 1/2 INCH CONDUIT BOTTOM, (2) CABLE SIDES KNOCKOUT SIZE 5 KNOCKOUT(S) (3) BOTTOM, (2) SIDES KNOCKOUT LOCATION NONE CLAMP TYPE APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet
Description
CEILING/WALL LIGHTING FIXTURE, DRAWN TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 1-1/2 INCH ROUND SHAPE UL 514A, CSA C22.2 APPROVAL 6 STANDARD PACKAGE 15.8 CU INCH CAPACITY (3) 1/2 INCH CONDUIT BOTTOM, (2) CABLE SIDES KNOCKOUT SIZE 5 KNOCKOUT(S) (3) BOTTOM, (2) SIDES KNOCKOUT LOCATION NONE CLAMP TYPE APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Octagon/Round Box - Steel - 936 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Octagon/Round Box - Steel
936
Octagon/Round Box - Steel 936
CEILING/WALL LIGHTING FIXTURE, DRAWN TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 1-1/2 INCH ROUND SHAPE UL 514A, CSA C22.2 APPROVAL 6 STANDARD PACKAGE 15.8 CU INCH CAPACITY (3) 1/2 INCH CONDUIT BOTTOM, (2) CABLE SIDES KNOCKOUT SIZE 5 KNOCKOUT(S) (3) BOTTOM, (2) SIDES KNOCKOUT LOCATION NONE CLAMP TYPE APPLICABLE STANDARD ANSI, NEMA OS1
  • CEILING/WALL LIGHTING FIXTURE, DRAWN TYPE
  • 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL
  • 1-1/2 INCH
  • ROUND SHAPE
  • UL 514A, CSA C22.2 APPROVAL
  • 6 STANDARD PACKAGE
  • 15.8 CU INCH CAPACITY
  • (3) 1/2 INCH CONDUIT BOTTOM, (2) CABLE SIDES KNOCKOUT SIZE
  • 5 KNOCKOUT(S)
  • (3) BOTTOM, (2) SIDES KNOCKOUT LOCATION
  • NONE CLAMP TYPE
  • APPLICABLE STANDARD ANSI, NEMA OS1
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 936
Product Name Octagon/Round Box - Steel
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 1444458 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 10.04 inch (255 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Walk-In Free-Standing Ductless Enclosure - AC8000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 96 inch (2438 mm)
View Details