Hubbell Incorporated Straight Blade Power Plug 9337NP

Description
STRAIGHT TYPE THERMOPLASTIC MATERIAL GRAY COLOR 10-30P CONFIGURATION 3 WIRE(S) UL, CSA APPROVAL 125/250 VAC VOLTAGE RATING 30 AMPERE CURRENT RATING NON-GROUNDING 3 POLE(S) 0.425 TO 1.32 INCH CORD SIZE WIRE SIZE 12 TO 8 AWG APPLICATION HEAVY DUTY, COMMERCIAL/INDUSTRIA L
Datasheet
Description
STRAIGHT TYPE THERMOPLASTIC MATERIAL GRAY COLOR 10-30P CONFIGURATION 3 WIRE(S) UL, CSA APPROVAL 125/250 VAC VOLTAGE RATING 30 AMPERE CURRENT RATING NON-GROUNDING 3 POLE(S) 0.425 TO 1.32 INCH CORD SIZE WIRE SIZE 12 TO 8 AWG APPLICATION HEAVY DUTY, COMMERCIAL/INDUSTRIA L
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Plug - 9337NP - Hubbell Incorporated
Orange, CT, USA
Straight Blade Power Plug
9337NP
Straight Blade Power Plug 9337NP
STRAIGHT TYPE THERMOPLASTIC MATERIAL GRAY COLOR 10-30P CONFIGURATION 3 WIRE(S) UL, CSA APPROVAL 125/250 VAC VOLTAGE RATING 30 AMPERE CURRENT RATING NON-GROUNDING 3 POLE(S) 0.425 TO 1.32 INCH CORD SIZE WIRE SIZE 12 TO 8 AWG APPLICATION HEAVY DUTY, COMMERCIAL/INDUSTRIA L
  • STRAIGHT TYPE
  • THERMOPLASTIC MATERIAL
  • GRAY COLOR
  • 10-30P CONFIGURATION
  • 3 WIRE(S)
  • UL, CSA APPROVAL
  • 125/250 VAC VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • NON-GROUNDING
  • 3 POLE(S)
  • 0.425 TO 1.32 INCH CORD SIZE
  • WIRE SIZE 12 TO 8 AWG
  • APPLICATION HEAVY DUTY, COMMERCIAL/INDUSTRIAL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 9337NP
Product Name Straight Blade Power Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 125/250V
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-1088-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers
3-Prong Straight Plug, 15 Amp 125 Volt 5-15P with Green Neon Light - 4531 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details
Plug connection 16 A - plug connection 16 a 3 pole 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 16 amps
View Details