Hubbell Incorporated Duplex/Single Receptacle 9326

Description
SINGLE TYPE 10-20R CONFIGURATION 3 WIRE(S) UL, NOM APPROVAL 125/250 V VOLTAGE RATING 20 AMPERE CURRENT RATING 3 POLE(S) ARC RESISTANT, RUST RESISTANT BACK, SIDE WIRING BRYANT. BRAND CONTACT MATERIAL BRASS
Datasheet
Description
SINGLE TYPE 10-20R CONFIGURATION 3 WIRE(S) UL, NOM APPROVAL 125/250 V VOLTAGE RATING 20 AMPERE CURRENT RATING 3 POLE(S) ARC RESISTANT, RUST RESISTANT BACK, SIDE WIRING BRYANT. BRAND CONTACT MATERIAL BRASS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 9326 - Hubbell Incorporated
Orange, CT, USA
Duplex/Single Receptacle
9326
Duplex/Single Receptacle 9326
SINGLE TYPE 10-20R CONFIGURATION 3 WIRE(S) UL, NOM APPROVAL 125/250 V VOLTAGE RATING 20 AMPERE CURRENT RATING 3 POLE(S) ARC RESISTANT, RUST RESISTANT BACK, SIDE WIRING BRYANT. BRAND CONTACT MATERIAL BRASS
  • SINGLE TYPE
  • 10-20R CONFIGURATION
  • 3 WIRE(S)
  • UL, NOM APPROVAL
  • 125/250 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 3 POLE(S)
  • ARC RESISTANT, RUST RESISTANT
  • BACK, SIDE WIRING
  • BRYANT. BRAND
  • CONTACT MATERIAL BRASS
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 9326
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single; Duplex
Standards / Certifications UL; NOM
Unlock Full Specs
to access all available technical data

Similar Products

Flush Mount Dryer Outlet, 30 Amp 125V/250V 10-30R Canada Standard - 2103L - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Connector Cord Sets - A12A2MN2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
PowerFlex 520 22kW (30Hp) Power Module - 25-PM1-E032 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details