Hubbell Incorporated Straight Blade Power Receptacle 9306

Description
SINGLE DRYER, SINGLE RANGE TYPE MOLDED UREA FACE MATERIAL BLACK COLOR 10-50R CONFIGURATION 3 WIRE(S) UL, NOM APPROVAL 125/250 V VOLTAGE RATING FLUSH MOUNTING 50 AMPERE CURRENT RATING 3 POLE(S) 1.61 INCH MOUNTING DEPTH 2.125 INCH FACE OUTER DIAMETER BRYANT. BRAND
Datasheet
Description
SINGLE DRYER, SINGLE RANGE TYPE MOLDED UREA FACE MATERIAL BLACK COLOR 10-50R CONFIGURATION 3 WIRE(S) UL, NOM APPROVAL 125/250 V VOLTAGE RATING FLUSH MOUNTING 50 AMPERE CURRENT RATING 3 POLE(S) 1.61 INCH MOUNTING DEPTH 2.125 INCH FACE OUTER DIAMETER BRYANT. BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Receptacle - 9306 - Hubbell Incorporated
Orange, CT, USA
Straight Blade Power Receptacle
9306
Straight Blade Power Receptacle 9306
SINGLE DRYER, SINGLE RANGE TYPE MOLDED UREA FACE MATERIAL BLACK COLOR 10-50R CONFIGURATION 3 WIRE(S) UL, NOM APPROVAL 125/250 V VOLTAGE RATING FLUSH MOUNTING 50 AMPERE CURRENT RATING 3 POLE(S) 1.61 INCH MOUNTING DEPTH 2.125 INCH FACE OUTER DIAMETER BRYANT. BRAND
  • SINGLE DRYER, SINGLE RANGE TYPE
  • MOLDED UREA FACE MATERIAL
  • BLACK COLOR
  • 10-50R CONFIGURATION
  • 3 WIRE(S)
  • UL, NOM APPROVAL
  • 125/250 V VOLTAGE RATING
  • FLUSH MOUNTING
  • 50 AMPERE CURRENT RATING
  • 3 POLE(S)
  • 1.61 INCH MOUNTING DEPTH
  • 2.125 INCH FACE OUTER DIAMETER
  • BRYANT. BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 9306
Product Name Straight Blade Power Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Mounting Style Flush
Standards / Certifications UL; NOM
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Plug for Travel Trailer, 30 Amp 120 Volt - STT30P - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details
Connector Cord Sets - A12A2MP2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
 - 20-FR09851 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details