Hubbell Incorporated Straight Blade Power Receptacle 9303

Description
SINGLE DRYER, SINGLE RANGE TYPE MOLDED UREA FACE MATERIAL BLACK COLOR 10-30R CONFIGURATION 3 WIRE(S) UL, NOM APPROVAL 125/250 V VOLTAGE RATING FLUSH MOUNTING 30 AMPERE CURRENT RATING 3 POLE(S) 1.61 INCH MOUNTING DEPTH 2.125 INCH FACE OUTER DIAMETER BRYANT. BRAND
Datasheet
Description
SINGLE DRYER, SINGLE RANGE TYPE MOLDED UREA FACE MATERIAL BLACK COLOR 10-30R CONFIGURATION 3 WIRE(S) UL, NOM APPROVAL 125/250 V VOLTAGE RATING FLUSH MOUNTING 30 AMPERE CURRENT RATING 3 POLE(S) 1.61 INCH MOUNTING DEPTH 2.125 INCH FACE OUTER DIAMETER BRYANT. BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Receptacle - 9303 - Hubbell Incorporated
Orange, CT, USA
Straight Blade Power Receptacle
9303
Straight Blade Power Receptacle 9303
SINGLE DRYER, SINGLE RANGE TYPE MOLDED UREA FACE MATERIAL BLACK COLOR 10-30R CONFIGURATION 3 WIRE(S) UL, NOM APPROVAL 125/250 V VOLTAGE RATING FLUSH MOUNTING 30 AMPERE CURRENT RATING 3 POLE(S) 1.61 INCH MOUNTING DEPTH 2.125 INCH FACE OUTER DIAMETER BRYANT. BRAND
  • SINGLE DRYER, SINGLE RANGE TYPE
  • MOLDED UREA FACE MATERIAL
  • BLACK COLOR
  • 10-30R CONFIGURATION
  • 3 WIRE(S)
  • UL, NOM APPROVAL
  • 125/250 V VOLTAGE RATING
  • FLUSH MOUNTING
  • 30 AMPERE CURRENT RATING
  • 3 POLE(S)
  • 1.61 INCH MOUNTING DEPTH
  • 2.125 INCH FACE OUTER DIAMETER
  • BRYANT. BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 9303
Product Name Straight Blade Power Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Mounting Style Flush
Standards / Certifications UL; NOM
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 3-118-982 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel
View Details
20 Amp Decorative Outlet, Side Wire & Back Wire, Commercial Grade - 2012A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
CPSCP/CPH panel receptable - flameproof ex d intelocked panel switch sockets plugs - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details