DUPLEX TYPE
MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, BRASS NICKEL PLATED STEEL YOKE MATERIAL
IVORY COLOR
5-15R CONFIGURATION
3 WIRE(S)
INDUSTRIAL GRADE
UL 498, CSA, NOM APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
CHEMICAL RESISTANT, CORROSION RESISTANT, IMPACT RESISTANT
BACK, SIDE WIRING
FASHION SERIES[T], BRYANT[R] BRAND
APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
CONTACT MATERIAL BRASS
9000 MODEL
Hubbell Incorporated
Done
Datasheet
Description
DUPLEX TYPE
MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, BRASS NICKEL PLATED STEEL YOKE MATERIAL
IVORY COLOR
5-15R CONFIGURATION
3 WIRE(S)
INDUSTRIAL GRADE
UL 498, CSA, NOM APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
CHEMICAL RESISTANT, CORROSION RESISTANT, IMPACT RESISTANT
BACK, SIDE WIRING
FASHION SERIES[T], BRYANT[R] BRAND
APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
CONTACT MATERIAL BRASS
9000 MODEL
DUPLEX TYPE
MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, BRASS NICKEL PLATED STEEL YOKE MATERIAL
IVORY COLOR
5-15R CONFIGURATION
3 WIRE(S)
INDUSTRIAL GRADE
UL 498, CSA, NOM APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
CHEMICAL RESISTANT, CORROSION RESISTANT, IMPACT RESISTANT
BACK, SIDE WIRING
FASHION SERIES[T], BRYANT[R] BRAND
APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
CONTACT MATERIAL BRASS
9000 MODEL
DUPLEX TYPE
MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, BRASS NICKEL PLATED STEEL YOKE MATERIAL
IVORY COLOR
5-15R CONFIGURATION
3 WIRE(S)
INDUSTRIAL GRADE
UL 498, CSA, NOM APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
CHEMICAL RESISTANT, CORROSION RESISTANT, IMPACT RESISTANT