Hubbell Incorporated Duplex/Single Receptacle 9200IG

Description
DUPLEX TYPE MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, BRASS NICKEL PLATED STEEL YOKE MATERIAL ORANGE COLOR 5-15R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 498, UL 544, CSA, NOM APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING ISOLATED GROUND 2 POLE(S) CHEMICAL RESISTANT, CORROSION RESISTANT, IMPACT RESISTANT BACK, SIDE WIRING FASHION SERIES[T], BRYANT[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6 CONTACT MATERIAL BRASS 9000 MODEL
Datasheet
Description
DUPLEX TYPE MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, BRASS NICKEL PLATED STEEL YOKE MATERIAL ORANGE COLOR 5-15R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 498, UL 544, CSA, NOM APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING ISOLATED GROUND 2 POLE(S) CHEMICAL RESISTANT, CORROSION RESISTANT, IMPACT RESISTANT BACK, SIDE WIRING FASHION SERIES[T], BRYANT[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6 CONTACT MATERIAL BRASS 9000 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 9200IG - Hubbell Incorporated
Orange, CT, USA
Duplex/Single Receptacle
9200IG
Duplex/Single Receptacle 9200IG
DUPLEX TYPE MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, BRASS NICKEL PLATED STEEL YOKE MATERIAL ORANGE COLOR 5-15R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 498, UL 544, CSA, NOM APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING ISOLATED GROUND 2 POLE(S) CHEMICAL RESISTANT, CORROSION RESISTANT, IMPACT RESISTANT BACK, SIDE WIRING FASHION SERIES[T], BRYANT[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6 CONTACT MATERIAL BRASS 9000 MODEL
  • DUPLEX TYPE
  • MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, BRASS NICKEL PLATED STEEL YOKE MATERIAL
  • ORANGE COLOR
  • 5-15R CONFIGURATION
  • 3 WIRE(S)
  • HOSPITAL GRADE
  • UL 498, UL 544, CSA, NOM APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • ISOLATED GROUND
  • 2 POLE(S)
  • CHEMICAL RESISTANT, CORROSION RESISTANT, IMPACT RESISTANT
  • BACK, SIDE WIRING
  • FASHION SERIES[T], BRYANT[R] BRAND
  • APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
  • CONTACT MATERIAL BRASS
  • 9000 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 9200IG
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single; Duplex
Applications Hospital
Standards / Certifications UL; CSA; NOM
Unlock Full Specs
to access all available technical data

Similar Products

DC POWER JACK PIN F2.5MM - 80204-014AL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
CPSCP/CPH panel receptable - flameproof ex d intelocked panel switch sockets plugs - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details
IP67 Watertight 15° Angled Receptacle - F51S38A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Connector Cord Sets - 12A4T - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details