Hubbell Incorporated Straight Blade Plug 9151N

Description
POLARIZED TYPE THERMOPLASTIC MATERIAL YELLOW COLOR 10-20P CONFIGURATION 3 WIRE(S) UL 498, NOM APPROVAL 125/250 V VOLTAGE RATING 20 AMPERE CURRENT RATING NON GROUNDING 3 POLE(S) 0.32 TO 0.91 INCH CORD SIZE BRYANT. BRAND APPLICABLE STANDARD ANSI, NEMA WD 1, NEMA WD 6
Datasheet
Description
POLARIZED TYPE THERMOPLASTIC MATERIAL YELLOW COLOR 10-20P CONFIGURATION 3 WIRE(S) UL 498, NOM APPROVAL 125/250 V VOLTAGE RATING 20 AMPERE CURRENT RATING NON GROUNDING 3 POLE(S) 0.32 TO 0.91 INCH CORD SIZE BRYANT. BRAND APPLICABLE STANDARD ANSI, NEMA WD 1, NEMA WD 6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - 9151N - Hubbell Incorporated
Orange, CT, USA
Straight Blade Plug
9151N
Straight Blade Plug 9151N
POLARIZED TYPE THERMOPLASTIC MATERIAL YELLOW COLOR 10-20P CONFIGURATION 3 WIRE(S) UL 498, NOM APPROVAL 125/250 V VOLTAGE RATING 20 AMPERE CURRENT RATING NON GROUNDING 3 POLE(S) 0.32 TO 0.91 INCH CORD SIZE BRYANT. BRAND APPLICABLE STANDARD ANSI, NEMA WD 1, NEMA WD 6
  • POLARIZED TYPE
  • THERMOPLASTIC MATERIAL
  • YELLOW COLOR
  • 10-20P CONFIGURATION
  • 3 WIRE(S)
  • UL 498, NOM APPROVAL
  • 125/250 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • NON GROUNDING
  • 3 POLE(S)
  • 0.32 TO 0.91 INCH CORD SIZE
  • BRYANT. BRAND
  • APPLICABLE STANDARD ANSI, NEMA WD 1, NEMA WD 6
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 9151N
Product Name Straight Blade Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; NOM
Voltage Rating 125/250V
Unlock Full Specs
to access all available technical data

Similar Products

IEC Appliance Inlet C14 with Filter, Line Switch 2-pole - KFB2 - SCHURTER Inc
Specs
Power Type AC Power Connector
Device Type Plug; Power Entry Module
Configuration IEC
View Details
Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details
IP67 Watertight Connector - K41S25A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - 740W-D-04-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration NEMA; Other
Mounting Style Outlet Box
View Details