Hubbell Electrical Products Square Box - Steel 911-4

Description
WELDED TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 4 INCH 4 INCH 2-1/8 INCH UL 514A, CSA C22.2 APPROVAL CEILING/WALL MOUNTING 25 STANDARD PACKAGE 30.3 CU INCH CAPACITY (3) 1/2 INCH CONDUIT BOTTOM, (2) (1/2 INCH - 3/4 INCH) CONDUIT THREADED KNOCKOUT BOTTOM, (6) 1/2 INCH CONDUIT SIDES, (3) (1/2 INCH - 3/4 INCH) CONDUIT THREADED KNOCKOUT SIDES KNOCKOUT SIZE 14 KNOCKOUT(S) (9 ) BOTTOM, (5 ) SIDES KNOCKOUT LOCATION APPLICATION WALLS OR CEILINGS FOR LIGHTING FIXTURES, SWITCHES OR RECEPTACLES APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet
Description
WELDED TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 4 INCH 4 INCH 2-1/8 INCH UL 514A, CSA C22.2 APPROVAL CEILING/WALL MOUNTING 25 STANDARD PACKAGE 30.3 CU INCH CAPACITY (3) 1/2 INCH CONDUIT BOTTOM, (2) (1/2 INCH - 3/4 INCH) CONDUIT THREADED KNOCKOUT BOTTOM, (6) 1/2 INCH CONDUIT SIDES, (3) (1/2 INCH - 3/4 INCH) CONDUIT THREADED KNOCKOUT SIDES KNOCKOUT SIZE 14 KNOCKOUT(S) (9 ) BOTTOM, (5 ) SIDES KNOCKOUT LOCATION APPLICATION WALLS OR CEILINGS FOR LIGHTING FIXTURES, SWITCHES OR RECEPTACLES APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Square Box - Steel - 911-4 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Square Box - Steel
911-4
Square Box - Steel 911-4
WELDED TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 4 INCH 4 INCH 2-1/8 INCH UL 514A, CSA C22.2 APPROVAL CEILING/WALL MOUNTING 25 STANDARD PACKAGE 30.3 CU INCH CAPACITY (3) 1/2 INCH CONDUIT BOTTOM, (2) (1/2 INCH - 3/4 INCH) CONDUIT THREADED KNOCKOUT BOTTOM, (6) 1/2 INCH CONDUIT SIDES, (3) (1/2 INCH - 3/4 INCH) CONDUIT THREADED KNOCKOUT SIDES KNOCKOUT SIZE 14 KNOCKOUT(S) (9 ) BOTTOM, (5 ) SIDES KNOCKOUT LOCATION APPLICATION WALLS OR CEILINGS FOR LIGHTING FIXTURES, SWITCHES OR RECEPTACLES APPLICABLE STANDARD ANSI, NEMA OS1
  • WELDED TYPE
  • 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL
  • 4 INCH
  • 4 INCH
  • 2-1/8 INCH
  • UL 514A, CSA C22.2 APPROVAL
  • CEILING/WALL MOUNTING
  • 25 STANDARD PACKAGE
  • 30.3 CU INCH CAPACITY
  • (3) 1/2 INCH CONDUIT BOTTOM, (2) (1/2 INCH - 3/4 INCH) CONDUIT THREADED KNOCKOUT BOTTOM, (6) 1/2 INCH CONDUIT SIDES, (3) (1/2 INCH - 3/4 INCH) CONDUIT THREADED KNOCKOUT SIDES KNOCKOUT SIZE
  • 14 KNOCKOUT(S)
  • (9 ) BOTTOM, (5 ) SIDES KNOCKOUT LOCATION
  • APPLICATION WALLS OR CEILINGS FOR LIGHTING FIXTURES, SWITCHES OR RECEPTACLES
  • APPLICABLE STANDARD ANSI, NEMA OS1
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 911-4
Product Name Square Box - Steel
Type Junction Box
Length 4 inch (102 mm)
Width 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 6.42 inch (163 mm)
Width 21.5 inch (546 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Type A Enclosure - PowderSafe™ AC710C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 32 inch (813 mm)
View Details