Hubbell Incorporated Locking Device Plug 9102N

Description
POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR L2-20P CONFIGURATION 2 WIRE(S) UL 94/498, CSA C22.2, CE APPROVAL 250 V VOLTAGE RATING 20 AMPERE CURRENT RATING NON-GROUNDING 2 POLE(S) IMPACT/CHEMICAL RESISTANT 0.296 TO 0.562 INCH CORD SIZE OPERATING TEMPERATURE -40 TO 60 DEG C INCLUDES NON-METALLIC CORD GRIP
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR L2-20P CONFIGURATION 2 WIRE(S) UL 94/498, CSA C22.2, CE APPROVAL 250 V VOLTAGE RATING 20 AMPERE CURRENT RATING NON-GROUNDING 2 POLE(S) IMPACT/CHEMICAL RESISTANT 0.296 TO 0.562 INCH CORD SIZE OPERATING TEMPERATURE -40 TO 60 DEG C INCLUDES NON-METALLIC CORD GRIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - 9102N - Hubbell Incorporated
Orange, CT, USA
Locking Device Plug
9102N
Locking Device Plug 9102N
POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR L2-20P CONFIGURATION 2 WIRE(S) UL 94/498, CSA C22.2, CE APPROVAL 250 V VOLTAGE RATING 20 AMPERE CURRENT RATING NON-GROUNDING 2 POLE(S) IMPACT/CHEMICAL RESISTANT 0.296 TO 0.562 INCH CORD SIZE OPERATING TEMPERATURE -40 TO 60 DEG C INCLUDES NON-METALLIC CORD GRIP
  • POLARIZED TYPE
  • NYLON MATERIAL
  • BLACK/WHITE COLOR
  • L2-20P CONFIGURATION
  • 2 WIRE(S)
  • UL 94/498, CSA C22.2, CE APPROVAL
  • 250 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • NON-GROUNDING
  • 2 POLE(S)
  • IMPACT/CHEMICAL RESISTANT
  • 0.296 TO 0.562 INCH CORD SIZE
  • OPERATING TEMPERATURE -40 TO 60 DEG C
  • INCLUDES NON-METALLIC CORD GRIP
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 9102N
Product Name Locking Device Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA; CE
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-3184-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
Control, regulating and display devices - control regulating and display devices - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details
IP67 Watertight Connector - K32S15A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
Connectors Power, Power Entry & IEC - 738W-X2/03-WH1 - Heilind Electronics, Inc.
Specs
Device Type Receptacle
View Details