Hubbell Electrical Products Explosionproof Instrument Enclosure 8GRH

Description
17 INCH H SIZE 4 INCH HUB SIZE UL 886, UL 1203, CSA C22.2, FM APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/4X/7B/7C/7D/9E/9 F/9G, IP66 ENCLOSURE DOME COVER TYPE COPPER FREE ALUMINUM BODY MATERIAL CORROSION RESISTANT, DUST IGNITION PROOF, EXPLOSION PROOF ELECTROSTATICALLY APPLIED GRAY EPOXY/POLYESTER POWDER COATED BODY FINISH KILLARK[R] BRAND GR MODEL
Datasheet
Description
17 INCH H SIZE 4 INCH HUB SIZE UL 886, UL 1203, CSA C22.2, FM APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/4X/7B/7C/7D/9E/9 F/9G, IP66 ENCLOSURE DOME COVER TYPE COPPER FREE ALUMINUM BODY MATERIAL CORROSION RESISTANT, DUST IGNITION PROOF, EXPLOSION PROOF ELECTROSTATICALLY APPLIED GRAY EPOXY/POLYESTER POWDER COATED BODY FINISH KILLARK[R] BRAND GR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Instrument Enclosure - 8GRH - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Instrument Enclosure
8GRH
Explosionproof Instrument Enclosure 8GRH
17 INCH H SIZE 4 INCH HUB SIZE UL 886, UL 1203, CSA C22.2, FM APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/4X/7B/7C/7D/9E/9 F/9G, IP66 ENCLOSURE DOME COVER TYPE COPPER FREE ALUMINUM BODY MATERIAL CORROSION RESISTANT, DUST IGNITION PROOF, EXPLOSION PROOF ELECTROSTATICALLY APPLIED GRAY EPOXY/POLYESTER POWDER COATED BODY FINISH KILLARK[R] BRAND GR MODEL
  • 17 INCH H SIZE
  • 4 INCH HUB SIZE
  • UL 886, UL 1203, CSA C22.2, FM APPROVAL
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/4X/7B/7C/7D/9E/9F/9G, IP66 ENCLOSURE
  • DOME COVER TYPE
  • COPPER FREE ALUMINUM BODY MATERIAL
  • CORROSION RESISTANT, DUST IGNITION PROOF, EXPLOSION PROOF
  • ELECTROSTATICALLY APPLIED GRAY EPOXY/POLYESTER POWDER COATED BODY FINISH
  • KILLARK[R] BRAND
  • GR MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 8GRH
Product Name Explosionproof Instrument Enclosure
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1896602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 31.5 inch (800 mm)
Depth 9.84 inch (250 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Walk-In Free-Standing Ductless Enclosure - AC10000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 120 inch (3048 mm)
View Details