Hubbell Lighting, Inc. Incandescent/Fluorescent/HID Recessed Trim 8CFHT

Description
REFLECTOR TYPE 9 INCH DIA X 7 INCH H SIZE CLEAR ALZAK[R] FINISH LF8CFH SERIES USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION NON INSULATED CEILING TYPE 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE LITEFRAME[T] BRAND
Datasheet
Description
REFLECTOR TYPE 9 INCH DIA X 7 INCH H SIZE CLEAR ALZAK[R] FINISH LF8CFH SERIES USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION NON INSULATED CEILING TYPE 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE LITEFRAME[T] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 8CFHT - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent/Fluorescent/HID Recessed Trim
8CFHT
Incandescent/Fluorescent/HID Recessed Trim 8CFHT
REFLECTOR TYPE 9 INCH DIA X 7 INCH H SIZE CLEAR ALZAK[R] FINISH LF8CFH SERIES USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION NON INSULATED CEILING TYPE 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE LITEFRAME[T] BRAND
  • REFLECTOR TYPE
  • 9 INCH DIA X 7 INCH H SIZE
  • CLEAR ALZAK[R] FINISH
  • LF8CFH SERIES USED ON
  • UL, CSA APPROVAL
  • DAMP LOCATION APPLICATION
  • NON INSULATED CEILING TYPE
  • 8 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • LITEFRAME[T] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number 8CFHT
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application DAMP LOCATION
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details