Hubbell Wiring Device-Kellems Duplex/Single Receptacle 885-TRNAW

Description
DECORATOR, DUPLEX TYPE; THERMOPLASTIC MATERIAL; WHITE COLOR; 5-15R CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2, UL (CANADA AND US), NAFTA APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); TAMPER RESISTANT; SIDE WIRING; TRADEM
Datasheet
Description
DECORATOR, DUPLEX TYPE; THERMOPLASTIC MATERIAL; WHITE COLOR; 5-15R CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2, UL (CANADA AND US), NAFTA APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); TAMPER RESISTANT; SIDE WIRING; TRADEM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 885-TRNAW - Hubbell Wiring Device-Kellems
Milford, CT, USA
Duplex/Single Receptacle
885-TRNAW
Duplex/Single Receptacle 885-TRNAW
DECORATOR, DUPLEX TYPE; THERMOPLASTIC MATERIAL; WHITE COLOR; 5-15R CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2, UL (CANADA AND US), NAFTA APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); TAMPER RESISTANT; SIDE WIRING; TRADEM

DECORATOR, DUPLEX TYPE; THERMOPLASTIC MATERIAL; WHITE COLOR; 5-15R CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2, UL (CANADA AND US), NAFTA APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); TAMPER RESISTANT; SIDE WIRING; TRADEM

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 885-TRNAW
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Single; Duplex
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.0/1.3ø DC Power Jack 1x1 Port Vertical - 80205-605-X.X-PBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
45W In-Wall 2C USB Charger Outlet, 20 Amp Duplex Tamper Resistant Receptacle - ERU2545CC2A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Mounting Style Wall / Box
View Details
French/Belgian socket in NEMA 12/4, IP65 housing - 88052121 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration CEE; Other; CEE 7/5
View Details
IP67 Watertight Straight Receptacle - F42S55A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers