Hubbell Wiring Device-Kellems Duplex/Single Receptacle 885-TRNALA

Description
DECORATOR, DUPLEX TYPE; THERMOPLASTIC MATERIAL; LIGHT ALMOND COLOR; 5-15R CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2, UL (CANADA AND US), NAFTA APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); TAMPER RESISTANT; SIDE WIRING;
Datasheet
Description
DECORATOR, DUPLEX TYPE; THERMOPLASTIC MATERIAL; LIGHT ALMOND COLOR; 5-15R CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2, UL (CANADA AND US), NAFTA APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); TAMPER RESISTANT; SIDE WIRING;
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 885-TRNALA - Hubbell Wiring Device-Kellems
Milford, CT, USA
Duplex/Single Receptacle
885-TRNALA
Duplex/Single Receptacle 885-TRNALA
DECORATOR, DUPLEX TYPE; THERMOPLASTIC MATERIAL; LIGHT ALMOND COLOR; 5-15R CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2, UL (CANADA AND US), NAFTA APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); TAMPER RESISTANT; SIDE WIRING;

DECORATOR, DUPLEX TYPE; THERMOPLASTIC MATERIAL; LIGHT ALMOND COLOR; 5-15R CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2, UL (CANADA AND US), NAFTA APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); TAMPER RESISTANT; SIDE WIRING;

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 885-TRNALA
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Single; Duplex
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

PBS/PBM-310 for BPL-AL - pbs pbm 310 for bpl al - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details
United Kingdom Black 13A/250V Socket - 88052000 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; BS 1363-2
View Details
20 Amp Tamper Resistant & Weather Resistant Decorative Outlet, Side Wire & Back Wire, Residential Grade - 2008W - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Residential
View Details
Connector Cord Sets - A12A2MP2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details