Hubbell Wiring Device-Kellems Duplex/Single Receptacle 885-TRNAI

Description
DECORATOR, DUPLEX TYPE; THERMOPLASTIC MATERIAL; IVORY COLOR; 5-15R CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2, UL (CANADA AND US), NAFTA APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); TAMPER RESISTANT; SIDE WIRING; TRADEM
Datasheet
Description
DECORATOR, DUPLEX TYPE; THERMOPLASTIC MATERIAL; IVORY COLOR; 5-15R CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2, UL (CANADA AND US), NAFTA APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); TAMPER RESISTANT; SIDE WIRING; TRADEM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 885-TRNAI - Hubbell Wiring Device-Kellems
Milford, CT, USA
Duplex/Single Receptacle
885-TRNAI
Duplex/Single Receptacle 885-TRNAI
DECORATOR, DUPLEX TYPE; THERMOPLASTIC MATERIAL; IVORY COLOR; 5-15R CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2, UL (CANADA AND US), NAFTA APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); TAMPER RESISTANT; SIDE WIRING; TRADEM

DECORATOR, DUPLEX TYPE; THERMOPLASTIC MATERIAL; IVORY COLOR; 5-15R CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2, UL (CANADA AND US), NAFTA APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); TAMPER RESISTANT; SIDE WIRING; TRADEM

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 885-TRNAI
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Single; Duplex
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-102H-1-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
15 Amp Tamper Resistant Duplex Outlet, Side Wire & Back Wire, Commercial Grade - 2013C - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Commercial
View Details
13A/250V White UK/Ireland Data Circuit Wall Outlet - 88010460 - Interpower
Specs
Power Type AC Power Connector
Configuration Other; BS 1363
Standards / Certifications BS 1363
View Details
IP44 Splashproof 15° Angled Receptacle - F31S53A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers