Hubbell Wiring Device-Kellems Duplex/Single Receptacle 885-BK

Description
DUPLEX, DECORATOR TYPE; THERMOPLASTIC MATERIAL; BLACK COLOR; 5-15R CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; SELF GROUNDING; 2 POLE(S); IMPACT RESISTANT; SIDE WIRING; TRADEMASTER[R] BRAND; APPL
Datasheet
Description
DUPLEX, DECORATOR TYPE; THERMOPLASTIC MATERIAL; BLACK COLOR; 5-15R CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; SELF GROUNDING; 2 POLE(S); IMPACT RESISTANT; SIDE WIRING; TRADEMASTER[R] BRAND; APPL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 885-BK - Hubbell Wiring Device-Kellems
Milford, CT, USA
Duplex/Single Receptacle
885-BK
Duplex/Single Receptacle 885-BK
DUPLEX, DECORATOR TYPE; THERMOPLASTIC MATERIAL; BLACK COLOR; 5-15R CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; SELF GROUNDING; 2 POLE(S); IMPACT RESISTANT; SIDE WIRING; TRADEMASTER[R] BRAND; APPL

DUPLEX, DECORATOR TYPE; THERMOPLASTIC MATERIAL; BLACK COLOR; 5-15R CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; SELF GROUNDING; 2 POLE(S); IMPACT RESISTANT; SIDE WIRING; TRADEMASTER[R] BRAND; APPL

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 885-BK
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single; Duplex
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

2.5ø DC Power Jack 1x1 Port - 80205-108HS-2.5-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IEC 60320 Sheet J Screw Mount Power Outlet; Gray - 83031110 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Mounting Style Screw
View Details
IP67 Watertight Straight Receptacle - F31S25A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
3 suppliers