8809ER -- LOCKING FLANGED RECEPTACLE OUTLET
Hubbell Incorporated
Locking Flanged Receptacle Outlet
8809ER
Description
NYLON MATERIAL
L2-20R CONFIGURATION
UL APPROVAL
250 V VOLTAGE RATING
20 AMPERE CURRENT RATING
2 POLE(S)
BRYANT[R] BRAND
EQUIPMENT RECEPTACLE
Description
NYLON MATERIAL
L2-20R CONFIGURATION
UL APPROVAL
250 V VOLTAGE RATING
20 AMPERE CURRENT RATING
2 POLE(S)
BRYANT[R] BRAND
EQUIPMENT RECEPTACLE
Datasheet
Suppliers
Locking Flanged Receptacle Outlet
8809ER
NYLON MATERIAL
L2-20R CONFIGURATION
UL APPROVAL
250 V VOLTAGE RATING
20 AMPERE CURRENT RATING
2 POLE(S)
BRYANT[R] BRAND
EQUIPMENT RECEPTACLE
- NYLON MATERIAL
- L2-20R CONFIGURATION
- UL APPROVAL
- 250 V VOLTAGE RATING
- 20 AMPERE CURRENT RATING
- 2 POLE(S)
- BRYANT[R] BRAND
- EQUIPMENT RECEPTACLE
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
8809ER |
|
Product Name
|
Locking Flanged Receptacle Outlet |
|
Power Type
|
AC Power Connector
|
|
Device Type
|
Receptacle
|
|
Standards / Certifications
|
UL
|
Unlock Full Specs
to access all available technical data
Similar Products
Power Type
DC Power Connector
Device Type
Receptacle
Configuration
Single
View Details
Device Type
Power Entry Module
Configuration
IEC; Other
Mounting Style
Panel
View Details
2 suppliers
Finder S.p.A. con unico socio
Power Type
AC Power Connector
Device Type
Receptacle
View Details
Qualtek Electronics Corp.
Power Type
AC Power Connector
Device Type
Receptacle
Configuration
NEMA
View Details
2 suppliers