Hubbell Wiring Device-Kellems Duplex/Single Receptacle 8801

Description
SINGLE TYPE; THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL; BROWN COLOR; 6-20R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498, FSUL WC596, CUL, CSA APPROVAL; 250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); BACK, SIDE
Datasheet
Description
SINGLE TYPE; THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL; BROWN COLOR; 6-20R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498, FSUL WC596, CUL, CSA APPROVAL; 250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); BACK, SIDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 8801 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Duplex/Single Receptacle
8801
Duplex/Single Receptacle 8801
SINGLE TYPE; THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL; BROWN COLOR; 6-20R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498, FSUL WC596, CUL, CSA APPROVAL; 250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); BACK, SIDE

SINGLE TYPE; THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL; BROWN COLOR; 6-20R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498, FSUL WC596, CUL, CSA APPROVAL; 250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); BACK, SIDE

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 8801
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single; Duplex
Applications Hospital
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-804H-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Surface Mount Power Outlet, 30 Amp 125/250 Volt 10-30R - 2203 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
IEC 60320 Sheet F Screw Mount Shuttered Outlet - 83011220 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Mounting Style Screw
View Details
IP67 Watertight Angled Receptacle - F53.26A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers