Hubbell Wiring Device-Kellems Duplex/Single Receptacle 8800-BK

Description
DUPLEX, EXTRA HEAVY-DUTY TYPE; NYLON MATERIAL; BLACK COLOR; 6-20R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498, FSUL WC596, CSA C22.2 APPROVAL; 250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); IMPACT RESISTANT; BACK, S
Datasheet
Description
DUPLEX, EXTRA HEAVY-DUTY TYPE; NYLON MATERIAL; BLACK COLOR; 6-20R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498, FSUL WC596, CSA C22.2 APPROVAL; 250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); IMPACT RESISTANT; BACK, S
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 8800-BK - Hubbell Wiring Device-Kellems
Milford, CT, USA
Duplex/Single Receptacle
8800-BK
Duplex/Single Receptacle 8800-BK
DUPLEX, EXTRA HEAVY-DUTY TYPE; NYLON MATERIAL; BLACK COLOR; 6-20R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498, FSUL WC596, CSA C22.2 APPROVAL; 250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); IMPACT RESISTANT; BACK, S

DUPLEX, EXTRA HEAVY-DUTY TYPE; NYLON MATERIAL; BLACK COLOR; 6-20R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498, FSUL WC596, CSA C22.2 APPROVAL; 250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); IMPACT RESISTANT; BACK, S

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 8800-BK
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single; Duplex
Applications Hospital
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A2MP2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1466493 - RS Components, Ltd.
Specs
Power Type AC Power Connector
Device Type Receptacle; Industrial Power Connectors
Mounting Style Cable; Cable mount
View Details
PowerFlex 520 0.4kW (0.5Hp) Power Module - 25-PM1-V2P5 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-804H-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details