Hubbell Incorporated Straight Blade Plug 8695T

Description
ANGLED, POLARIZED TYPE NYLON/POLYCARBONATE MATERIAL TRANSPARENT COLOR 6-15P CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 498, CSA, CE, NOM APPROVAL 250 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL/IMPACT RESISTANT, DUST TIGHT 0.3 TO 0.625 INCH CORD SIZE TECH-SPEC[R] BRAND APPLICABLE STANDARD ANSI, FEDERAL SPECIFICATION WC596
Datasheet
Description
ANGLED, POLARIZED TYPE NYLON/POLYCARBONATE MATERIAL TRANSPARENT COLOR 6-15P CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 498, CSA, CE, NOM APPROVAL 250 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL/IMPACT RESISTANT, DUST TIGHT 0.3 TO 0.625 INCH CORD SIZE TECH-SPEC[R] BRAND APPLICABLE STANDARD ANSI, FEDERAL SPECIFICATION WC596
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - 8695T - Hubbell Incorporated
Orange, CT, USA
Straight Blade Plug
8695T
Straight Blade Plug 8695T
ANGLED, POLARIZED TYPE NYLON/POLYCARBONATE MATERIAL TRANSPARENT COLOR 6-15P CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 498, CSA, CE, NOM APPROVAL 250 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL/IMPACT RESISTANT, DUST TIGHT 0.3 TO 0.625 INCH CORD SIZE TECH-SPEC[R] BRAND APPLICABLE STANDARD ANSI, FEDERAL SPECIFICATION WC596
  • ANGLED, POLARIZED TYPE
  • NYLON/POLYCARBONATE MATERIAL
  • TRANSPARENT COLOR
  • 6-15P CONFIGURATION
  • 3 WIRE(S)
  • HOSPITAL GRADE
  • UL 498, CSA, CE, NOM APPROVAL
  • 250 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CHEMICAL/IMPACT RESISTANT, DUST TIGHT
  • 0.3 TO 0.625 INCH CORD SIZE
  • TECH-SPEC[R] BRAND
  • APPLICABLE STANDARD ANSI, FEDERAL SPECIFICATION WC596
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 8695T
Product Name Straight Blade Plug
Power Type AC Power Connector
Device Type Plug
Applications Hospital
Standards / Certifications UL; CSA; NOM; CE
Type / Features Dust Proof
Unlock Full Specs
to access all available technical data

Similar Products

Locking Outlet, 30 Amp 125 Volt L5-30R for Special Purpose - L0530RH - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Industrial
View Details
Value Line Connector - M12A2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Type 94.33 - Panel mount socket - 9433 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Specs
Device Type Power Entry Module
Voltage Rating 460 volts
View Details