Hubbell Incorporated Straight Blade Plug 8666TSP

Description
POLARIZED TYPE NYLON MATERIAL WHITE COLOR 6-15P CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 498, CSA, CE, NOM APPROVAL 250 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL/IMPACT RESISTANT, DUST TIGHT, WATER TIGHT 0.3 TO 0.655 INCH CORD SIZE TECH-SPEC[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WC596 BLADE MATERIAL NICKEL PLATED COPPER ALLOY
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL WHITE COLOR 6-15P CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 498, CSA, CE, NOM APPROVAL 250 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL/IMPACT RESISTANT, DUST TIGHT, WATER TIGHT 0.3 TO 0.655 INCH CORD SIZE TECH-SPEC[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WC596 BLADE MATERIAL NICKEL PLATED COPPER ALLOY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - 8666TSP - Hubbell Incorporated
Orange, CT, USA
Straight Blade Plug
8666TSP
Straight Blade Plug 8666TSP
POLARIZED TYPE NYLON MATERIAL WHITE COLOR 6-15P CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 498, CSA, CE, NOM APPROVAL 250 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL/IMPACT RESISTANT, DUST TIGHT, WATER TIGHT 0.3 TO 0.655 INCH CORD SIZE TECH-SPEC[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WC596 BLADE MATERIAL NICKEL PLATED COPPER ALLOY
  • POLARIZED TYPE
  • NYLON MATERIAL
  • WHITE COLOR
  • 6-15P CONFIGURATION
  • 3 WIRE(S)
  • HOSPITAL GRADE
  • UL 498, CSA, CE, NOM APPROVAL
  • 250 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CHEMICAL/IMPACT RESISTANT, DUST TIGHT, WATER TIGHT
  • 0.3 TO 0.655 INCH CORD SIZE
  • TECH-SPEC[R] BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION WC596
  • BLADE MATERIAL NICKEL PLATED COPPER ALLOY
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 8666TSP
Product Name Straight Blade Plug
Power Type AC Power Connector
Device Type Plug
Applications Hospital
Standards / Certifications UL; CSA; NOM; CE
Type / Features Dust Proof; Watertight
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Plug, 15 Amp 125 Volt 5-15P Yellow - 4508 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details
Connector Cord Sets - A12A2MN2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
PowerFlex 520 0.4kW (0.5Hp) Power Module - 25-PM1-E0P9 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details