Hubbell Electrical Products Utility Box - Steel 8650

Description
UTILITY TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 2 INCH 4 INCH 1-1/2 INCH 1 GANG(S) UL 514A, CSA C22.2 APPROVAL 50 STANDARD PACKAGE 11.5 CU INCH CAPACITY (3) 1/2 INCH CONDUIT BOTTOM, (6) 1/2 INCH CONDUIT SIDES, (2) 1/2 INCH CONDUIT ENDS KNOCKOUT SIZE 11 KNOCKOUT(S) (3) BOTTOM, (6) SIDES, (2) ENDS KNOCKOUT LOCATION APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet
Description
UTILITY TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 2 INCH 4 INCH 1-1/2 INCH 1 GANG(S) UL 514A, CSA C22.2 APPROVAL 50 STANDARD PACKAGE 11.5 CU INCH CAPACITY (3) 1/2 INCH CONDUIT BOTTOM, (6) 1/2 INCH CONDUIT SIDES, (2) 1/2 INCH CONDUIT ENDS KNOCKOUT SIZE 11 KNOCKOUT(S) (3) BOTTOM, (6) SIDES, (2) ENDS KNOCKOUT LOCATION APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Utility Box - Steel - 8650 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Utility Box - Steel
8650
Utility Box - Steel 8650
UTILITY TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 2 INCH 4 INCH 1-1/2 INCH 1 GANG(S) UL 514A, CSA C22.2 APPROVAL 50 STANDARD PACKAGE 11.5 CU INCH CAPACITY (3) 1/2 INCH CONDUIT BOTTOM, (6) 1/2 INCH CONDUIT SIDES, (2) 1/2 INCH CONDUIT ENDS KNOCKOUT SIZE 11 KNOCKOUT(S) (3) BOTTOM, (6) SIDES, (2) ENDS KNOCKOUT LOCATION APPLICABLE STANDARD ANSI, NEMA OS1
  • UTILITY TYPE
  • 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL
  • 2 INCH
  • 4 INCH
  • 1-1/2 INCH
  • 1 GANG(S)
  • UL 514A, CSA C22.2 APPROVAL
  • 50 STANDARD PACKAGE
  • 11.5 CU INCH CAPACITY
  • (3) 1/2 INCH CONDUIT BOTTOM, (6) 1/2 INCH CONDUIT SIDES, (2) 1/2 INCH CONDUIT ENDS KNOCKOUT SIZE
  • 11 KNOCKOUT(S)
  • (3) BOTTOM, (6) SIDES, (2) ENDS KNOCKOUT LOCATION
  • APPLICABLE STANDARD ANSI, NEMA OS1
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 8650
Product Name Utility Box - Steel
Type Junction Box
Length 4 inch (102 mm)
Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
System enclosure - 850-825 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 6.3 inch (160 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers