Hubbell Electrical Products Switch Box - Steel 8524

Description
GANGABLE TYPE GALVANIZED 0.0625 INCH STEEL MATERIAL 2-1/2 INCH UL 514-A APPROVAL 1/2 INCH SETBACK TS BRACKET MOUNTING 50 STANDARD PACKAGE 12.5 CU INCH CAPACITY (1) 1/2 INCH CONDUIT BOTTOM, (4) CABLE ENDS, (2) 1/2 INCH CONDUIT ENDS KNOCKOUT SIZE 7 KNOCKOUT(S) (1) BOTTOM, (6) END KNOCKOUT LOCATION ARMORED/FLEX/METAL CLAD CABLE CLAMP TYPE HUBBELL., RACO. BRAND APPLICABLE STANDARD ANSI, FEDERAL SPECIFICATION W-J-800, NEMA OS-1
Datasheet
Description
GANGABLE TYPE GALVANIZED 0.0625 INCH STEEL MATERIAL 2-1/2 INCH UL 514-A APPROVAL 1/2 INCH SETBACK TS BRACKET MOUNTING 50 STANDARD PACKAGE 12.5 CU INCH CAPACITY (1) 1/2 INCH CONDUIT BOTTOM, (4) CABLE ENDS, (2) 1/2 INCH CONDUIT ENDS KNOCKOUT SIZE 7 KNOCKOUT(S) (1) BOTTOM, (6) END KNOCKOUT LOCATION ARMORED/FLEX/METAL CLAD CABLE CLAMP TYPE HUBBELL., RACO. BRAND APPLICABLE STANDARD ANSI, FEDERAL SPECIFICATION W-J-800, NEMA OS-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Box - Steel - 8524 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Switch Box - Steel
8524
Switch Box - Steel 8524
GANGABLE TYPE GALVANIZED 0.0625 INCH STEEL MATERIAL 2-1/2 INCH UL 514-A APPROVAL 1/2 INCH SETBACK TS BRACKET MOUNTING 50 STANDARD PACKAGE 12.5 CU INCH CAPACITY (1) 1/2 INCH CONDUIT BOTTOM, (4) CABLE ENDS, (2) 1/2 INCH CONDUIT ENDS KNOCKOUT SIZE 7 KNOCKOUT(S) (1) BOTTOM, (6) END KNOCKOUT LOCATION ARMORED/FLEX/METAL CLAD CABLE CLAMP TYPE HUBBELL., RACO. BRAND APPLICABLE STANDARD ANSI, FEDERAL SPECIFICATION W-J-800, NEMA OS-1
  • GANGABLE TYPE
  • GALVANIZED 0.0625 INCH STEEL MATERIAL
  • 2-1/2 INCH
  • UL 514-A APPROVAL
  • 1/2 INCH SETBACK TS BRACKET MOUNTING
  • 50 STANDARD PACKAGE
  • 12.5 CU INCH CAPACITY
  • (1) 1/2 INCH CONDUIT BOTTOM, (4) CABLE ENDS, (2) 1/2 INCH CONDUIT ENDS KNOCKOUT SIZE
  • 7 KNOCKOUT(S)
  • (1) BOTTOM, (6) END KNOCKOUT LOCATION
  • ARMORED/FLEX/METAL CLAD CABLE CLAMP TYPE
  • HUBBELL., RACO. BRAND
  • APPLICABLE STANDARD ANSI, FEDERAL SPECIFICATION W-J-800, NEMA OS-1
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 8524
Product Name Switch Box - Steel
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 122131 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Bulk Handling Enclosure - PowderSafe™ AC795BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 60 inch (1524 mm)
View Details