Hubbell Incorporated Straight Blade Plug 8495T

Description
ANGLED, POLARIZED TYPE NYLON/POLYCARBONATE MATERIAL TRANSPARENT COLOR 6-20P CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL, CSA, CE, NOM APPROVAL 250 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL/IMPACT RESISTANT, DUST TIGHT 0.3 TO 0.625 INCH CORD SIZE TECH-SPEC[R] BRAND APPLICABLE STANDARD ANSI, FEDERAL SPECIFICATION WC596
Datasheet
Description
ANGLED, POLARIZED TYPE NYLON/POLYCARBONATE MATERIAL TRANSPARENT COLOR 6-20P CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL, CSA, CE, NOM APPROVAL 250 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL/IMPACT RESISTANT, DUST TIGHT 0.3 TO 0.625 INCH CORD SIZE TECH-SPEC[R] BRAND APPLICABLE STANDARD ANSI, FEDERAL SPECIFICATION WC596
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - 8495T - Hubbell Incorporated
Orange, CT, USA
Straight Blade Plug
8495T
Straight Blade Plug 8495T
ANGLED, POLARIZED TYPE NYLON/POLYCARBONATE MATERIAL TRANSPARENT COLOR 6-20P CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL, CSA, CE, NOM APPROVAL 250 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL/IMPACT RESISTANT, DUST TIGHT 0.3 TO 0.625 INCH CORD SIZE TECH-SPEC[R] BRAND APPLICABLE STANDARD ANSI, FEDERAL SPECIFICATION WC596
  • ANGLED, POLARIZED TYPE
  • NYLON/POLYCARBONATE MATERIAL
  • TRANSPARENT COLOR
  • 6-20P CONFIGURATION
  • 3 WIRE(S)
  • HOSPITAL GRADE
  • UL, CSA, CE, NOM APPROVAL
  • 250 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CHEMICAL/IMPACT RESISTANT, DUST TIGHT
  • 0.3 TO 0.625 INCH CORD SIZE
  • TECH-SPEC[R] BRAND
  • APPLICABLE STANDARD ANSI, FEDERAL SPECIFICATION WC596
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 8495T
Product Name Straight Blade Plug
Power Type AC Power Connector
Device Type Plug
Applications Hospital
Standards / Certifications UL; CSA; NOM; CE
Type / Features Dust Proof
Unlock Full Specs
to access all available technical data

Similar Products

Locking Outlet, 30 Amp 250 Volt L6-30R for Special Purpose - L0630RH - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Industrial
View Details
Connector Cord Sets - A12A5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
PowerFlex 520 4kW (5Hp) Power Module - 25-PM2-D010 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details