Hubbell Incorporated Straight Blade Plug 8466TSP

Description
POLARIZED TYPE NYLON MATERIAL WHITE COLOR 6-20P CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL, CSA, CE, NOM APPROVAL 250 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL/IMPACT RESISTANT, DUST TIGHT, WATER TIGHT 0.3 TO 0.655 INCH CORD SIZE TECH-SPEC[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WC596 BLADE MATERIAL NICKEL PLATED COPPER ALLOY
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL WHITE COLOR 6-20P CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL, CSA, CE, NOM APPROVAL 250 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL/IMPACT RESISTANT, DUST TIGHT, WATER TIGHT 0.3 TO 0.655 INCH CORD SIZE TECH-SPEC[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WC596 BLADE MATERIAL NICKEL PLATED COPPER ALLOY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - 8466TSP - Hubbell Incorporated
Orange, CT, USA
Straight Blade Plug
8466TSP
Straight Blade Plug 8466TSP
POLARIZED TYPE NYLON MATERIAL WHITE COLOR 6-20P CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL, CSA, CE, NOM APPROVAL 250 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL/IMPACT RESISTANT, DUST TIGHT, WATER TIGHT 0.3 TO 0.655 INCH CORD SIZE TECH-SPEC[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WC596 BLADE MATERIAL NICKEL PLATED COPPER ALLOY
  • POLARIZED TYPE
  • NYLON MATERIAL
  • WHITE COLOR
  • 6-20P CONFIGURATION
  • 3 WIRE(S)
  • HOSPITAL GRADE
  • UL, CSA, CE, NOM APPROVAL
  • 250 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CHEMICAL/IMPACT RESISTANT, DUST TIGHT, WATER TIGHT
  • 0.3 TO 0.655 INCH CORD SIZE
  • TECH-SPEC[R] BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION WC596
  • BLADE MATERIAL NICKEL PLATED COPPER ALLOY
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 8466TSP
Product Name Straight Blade Plug
Power Type AC Power Connector
Device Type Plug
Applications Hospital
Standards / Certifications UL; CSA; NOM; CE
Type / Features Dust Proof; Watertight
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules - 2-6609104-2 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 115 to 230 volts
View Details
3 suppliers
Industrial Power Connectors - 1365707 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Cable; Cable mount
Termination Types Quick connect
View Details
IEC 60320 C14 AC Power Inlet \nAngled Inlet PCB Mount - 703W-00/52 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
5 suppliers
IP67 Watertight Straight Receptacle - F32S55A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers