Hubbell Incorporated Straight Blade Power Plug 8462ANPB

Description
ANGLED TYPE RUGGED NYLON MATERIAL BLACK, WHITE COLOR 15-60P CONFIGURATION UL, CSA, NOM APPROVAL 250 V 3 PHASE VOLTAGE RATING 60 AMPERE CURRENT RATING GROUNDING 3 POLE(S) 0.625 TO 1.32 INCH CORD SIZE BRYANT[R] BRAND
Datasheet
Description
ANGLED TYPE RUGGED NYLON MATERIAL BLACK, WHITE COLOR 15-60P CONFIGURATION UL, CSA, NOM APPROVAL 250 V 3 PHASE VOLTAGE RATING 60 AMPERE CURRENT RATING GROUNDING 3 POLE(S) 0.625 TO 1.32 INCH CORD SIZE BRYANT[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Plug - 8462ANPB - Hubbell Incorporated
Orange, CT, USA
Straight Blade Power Plug
8462ANPB
Straight Blade Power Plug 8462ANPB
ANGLED TYPE RUGGED NYLON MATERIAL BLACK, WHITE COLOR 15-60P CONFIGURATION UL, CSA, NOM APPROVAL 250 V 3 PHASE VOLTAGE RATING 60 AMPERE CURRENT RATING GROUNDING 3 POLE(S) 0.625 TO 1.32 INCH CORD SIZE BRYANT[R] BRAND
  • ANGLED TYPE
  • RUGGED NYLON MATERIAL
  • BLACK, WHITE COLOR
  • 15-60P CONFIGURATION
  • UL, CSA, NOM APPROVAL
  • 250 V 3 PHASE VOLTAGE RATING
  • 60 AMPERE CURRENT RATING
  • GROUNDING
  • 3 POLE(S)
  • 0.625 TO 1.32 INCH CORD SIZE
  • BRYANT[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 8462ANPB
Product Name Straight Blade Power Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA; NOM
Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Plug for Travel Trailer, 30 Amp 120 Volt - STT30P - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details
Connector Cord Sets - 12S4T - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
PowerFlex 520 1.5kW (2Hp) Power Module - 25-PM1-A8P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details