Hubbell Wiring Device-Kellems Straight Blade Power Plug 8462-N

Description
POLARIZED TYPE; 15-60P CONFIGURATION; 4 WIRE(S); 250 VAC 3-PHASE VOLTAGE RATING; 60 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); APPLICABLE STANDARD NEMA WD1/WD6
Datasheet
Description
POLARIZED TYPE; 15-60P CONFIGURATION; 4 WIRE(S); 250 VAC 3-PHASE VOLTAGE RATING; 60 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); APPLICABLE STANDARD NEMA WD1/WD6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Plug - 8462-N - Hubbell Wiring Device-Kellems
Milford, CT, USA
Straight Blade Power Plug
8462-N
Straight Blade Power Plug 8462-N
POLARIZED TYPE; 15-60P CONFIGURATION; 4 WIRE(S); 250 VAC 3-PHASE VOLTAGE RATING; 60 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); APPLICABLE STANDARD NEMA WD1/WD6

POLARIZED TYPE; 15-60P CONFIGURATION; 4 WIRE(S); 250 VAC 3-PHASE VOLTAGE RATING; 60 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); APPLICABLE STANDARD NEMA WD1/WD6

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 8462-N
Product Name Straight Blade Power Plug
Power Type AC Power Connector
Device Type Plug
Phase Three
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Power Connectors - 1-1586585-4 - TE Connectivity
Specs
Applications Residential
Mounting Style PCB
Termination Types Through Hole - Solder
View Details
Lighting Connectors - 1369895 - RS Components, Ltd.
Specs
Device Type Plug; Lighting Connectors
Mounting Style Cable; Cable mount
Standards / Certifications RoHS
View Details
PowerFlex 520 1.5kW (2Hp) Power Module - 25-PM1-A8P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
20 Amp Tamper Resistant & Weather Resistant Duplex Outlet, Side Wire & Back Wire, Commercial Grade - 2010W - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Commercial
View Details