Hubbell Incorporated Straight Blade Power Plug 8452ANPB

Description
ANGLED TYPE NYLON MATERIAL BLACK/WHITE COLOR 15-50P CONFIGURATION 4 WIRE(S) UL, CSA APPROVAL 250 VAC 3-PHASE VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 3 POLE(S) 0.625 TO 1.38 INCH CORD SIZE APPLICATION HEAVY DUTY, COMMERCIAL/INDUSTRIA L
Datasheet
Description
ANGLED TYPE NYLON MATERIAL BLACK/WHITE COLOR 15-50P CONFIGURATION 4 WIRE(S) UL, CSA APPROVAL 250 VAC 3-PHASE VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 3 POLE(S) 0.625 TO 1.38 INCH CORD SIZE APPLICATION HEAVY DUTY, COMMERCIAL/INDUSTRIA L
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Plug - 8452ANPB - Hubbell Incorporated
Orange, CT, USA
Straight Blade Power Plug
8452ANPB
Straight Blade Power Plug 8452ANPB
ANGLED TYPE NYLON MATERIAL BLACK/WHITE COLOR 15-50P CONFIGURATION 4 WIRE(S) UL, CSA APPROVAL 250 VAC 3-PHASE VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 3 POLE(S) 0.625 TO 1.38 INCH CORD SIZE APPLICATION HEAVY DUTY, COMMERCIAL/INDUSTRIA L
  • ANGLED TYPE
  • NYLON MATERIAL
  • BLACK/WHITE COLOR
  • 15-50P CONFIGURATION
  • 4 WIRE(S)
  • UL, CSA APPROVAL
  • 250 VAC 3-PHASE VOLTAGE RATING
  • 50 AMPERE CURRENT RATING
  • GROUNDING
  • 3 POLE(S)
  • 0.625 TO 1.38 INCH CORD SIZE
  • APPLICATION HEAVY DUTY, COMMERCIAL/INDUSTRIAL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 8452ANPB
Product Name Straight Blade Power Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA
Phase Three
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Smart Outdoor Plugs - PQR20 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details
Value Line Connector - M12S5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Type 94.33 - Panel mount socket - 9433 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Specs
Device Type Power Entry Module
Voltage Rating 460 volts
View Details