Hubbell Incorporated Straight Blade Power Receptacle 8450FR

Description
SINGLE TYPE MOLDED UREA FACE MATERIAL BLACK COLOR 15-50R CONFIGURATION 4 WIRE(S) UL, CSA, NOM APPROVAL 250 V DELTA 3 PHASE VOLTAGE RATING FLUSH MOUNTING 50 AMPERE CURRENT RATING GROUNDING 3 POLE(S) 1.8 INCH MOUNTING DEPTH 2.43 INCH FACE OUTER DIAMETER BRYANT. BRAND
Datasheet
Description
SINGLE TYPE MOLDED UREA FACE MATERIAL BLACK COLOR 15-50R CONFIGURATION 4 WIRE(S) UL, CSA, NOM APPROVAL 250 V DELTA 3 PHASE VOLTAGE RATING FLUSH MOUNTING 50 AMPERE CURRENT RATING GROUNDING 3 POLE(S) 1.8 INCH MOUNTING DEPTH 2.43 INCH FACE OUTER DIAMETER BRYANT. BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Receptacle - 8450FR - Hubbell Incorporated
Orange, CT, USA
Straight Blade Power Receptacle
8450FR
Straight Blade Power Receptacle 8450FR
SINGLE TYPE MOLDED UREA FACE MATERIAL BLACK COLOR 15-50R CONFIGURATION 4 WIRE(S) UL, CSA, NOM APPROVAL 250 V DELTA 3 PHASE VOLTAGE RATING FLUSH MOUNTING 50 AMPERE CURRENT RATING GROUNDING 3 POLE(S) 1.8 INCH MOUNTING DEPTH 2.43 INCH FACE OUTER DIAMETER BRYANT. BRAND
  • SINGLE TYPE
  • MOLDED UREA FACE MATERIAL
  • BLACK COLOR
  • 15-50R CONFIGURATION
  • 4 WIRE(S)
  • UL, CSA, NOM APPROVAL
  • 250 V DELTA 3 PHASE VOLTAGE RATING
  • FLUSH MOUNTING
  • 50 AMPERE CURRENT RATING
  • GROUNDING
  • 3 POLE(S)
  • 1.8 INCH MOUNTING DEPTH
  • 2.43 INCH FACE OUTER DIAMETER
  • BRYANT. BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 8450FR
Product Name Straight Blade Power Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Mounting Style Flush
Standards / Certifications UL; CSA; NOM
Unlock Full Specs
to access all available technical data

Similar Products

2.0/2.35/2.5ø DC Power Jack 1x1 Port - 82800180-XXPB0AT04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IEC 60320 Sheet F Snap-in Power Outlet - 83030780 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Mounting Style Snap-in
View Details
IP67 Watertight 15° Angled Receptacle - F41S08A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers